ROHM Semiconductor USA, LLC Led Lighting - LED Lighting - White - SMLK15WBFPW1 SMLK15WBFPW1

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 896193-SMLK15WBFPW1 Series: SML Features: LED Lighting series White - 3.8V 100mA - 2-SMD, Flat Lead Package: 2-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SML-K15 Categories: Optoelectronics Case / Package: 1808 (4520) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 896193-SMLK15WBFPW1 Series: SML Features: LED Lighting series White - 3.8V 100mA - 2-SMD, Flat Lead Package: 2-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SML-K15 Categories: Optoelectronics Case / Package: 1808 (4520) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - White - SMLK15WBFPW1 - 896193-SMLK15WBFPW1 - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - SMLK15WBFPW1
896193-SMLK15WBFPW1
Led Lighting - LED Lighting - White - SMLK15WBFPW1 896193-SMLK15WBFPW1
Manufacturer: Rohm Semiconductor Win Source Part Number: 896193-SMLK15WBFPW1 Series: SML Features: LED Lighting series White - 3.8V 100mA - 2-SMD, Flat Lead Package: 2-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SML-K15 Categories: Optoelectronics Case / Package: 1808 (4520) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Rohm Semiconductor
Win Source Part Number: 896193-SMLK15WBFPW1
Series: SML
Features: LED Lighting series White - 3.8V 100mA - 2-SMD, Flat Lead
Package: 2-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SML-K15
Categories: Optoelectronics
Case / Package: 1808 (4520)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 896193-SMLK15WBFPW1
Product Name Led Lighting - LED Lighting - White - SMLK15WBFPW1
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details