White LED Indication - Discrete 2.9V 0704 (1810 Metric)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1331878-SMLF13WBDW1
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: White
Size / Dimension: 1.80mm L x 1.00mm W
Standard Package: 3,000
Mounting: Surface Mount, Right Angle
Configuration: Standard
Millicandela Rating: 90mcd
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 5mA
Height (Max): 0.40mm
Supplier Device Package: 1810(0704)
Case / Package: 0704 (1810 Metric)
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 0.35mm
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Base Product Number: SMLF13
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SMLF13WBDW1-ND | 1331878-SMLF13WBDW1 |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete |
| LED Package: | 0704 (1810 Metric) |