ROHM Semiconductor USA, LLC LED Indication - Discrete SMLE13EC8TT86

Description
Blue-Green 527nm LED Indication - Discrete 3V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue-Green 527nm LED Indication - Discrete 3V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1178-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1178-2-ND
LED Indication - Discrete 846-1178-2-ND
Blue-Green 527nm LED Indication - Discrete 3V 0603 (1608 Metric)

Blue-Green 527nm LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SMLE13EC8TT86
896185-SMLE13EC8TT86
LED Indication - Discrete - SMLE13EC8TT86 896185-SMLE13EC8TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 896185-SMLE13EC8TT86 Series: EXCELED™ Features: Blue-Green 527nm LED Indication - Discrete 3V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: SMLE13 Categories: Optoelectronics Case / Package: 1608 (0603) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 846-1178-1, 846-1178-2, SMLE13EC8TT86R, 846-1178-6, SMLE13EC8TT86S, SMLE13EC8TT86T, SMLE13EC8TT86U

Manufacturer: Rohm Semiconductor
Win Source Part Number: 896185-SMLE13EC8TT86
Series: EXCELED™
Features: Blue-Green 527nm LED Indication - Discrete 3V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: SMLE13
Categories: Optoelectronics
Case / Package: 1608 (0603)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 846-1178-1, 846-1178-2, SMLE13EC8TT86R, 846-1178-6, SMLE13EC8TT86S, SMLE13EC8TT86T, SMLE13EC8TT86U

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMLE13EC8TT86
Standard LEDs - SMD SMLE13EC8TT86
Standard LEDs - SMD MINI-MOLD CHIP LED

Standard LEDs - SMD MINI-MOLD CHIP LED

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1178-2-ND 896185-SMLE13EC8TT86 SMLE13EC8TT86
Product Name LED Indication - Discrete LED Indication - Discrete - SMLE13EC8TT86 Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Green; Blue; Multi-Colored
Peak Wavelength 527 nm (5270 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LEDs - 8399901P - RS Components, Ltd.
Broadcom Inc.
Specs
Forward Voltage 3 volts
Number of Array Elements 1
View Details
5 suppliers