ROHM Semiconductor USA, LLC LED Indication - Discrete - SMLE12BC7TT86 SMLE12BC7TT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029405-SMLE12BC7TT86 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 2.9V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 22mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 470nm Height (Max): 0.46mm Family Name: SMLE12BC7T Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Alternative Parts (Cross-Reference): 19-21/BHC-AP1Q2/3T; 19-217/BHC-YL2M2TY/3 T; 19-213/B7C-AQ2S1B2/3 T; 19-21/B6C-AP2Q2M/3T; Introduction Date: May 27, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029405-SMLE12BC7TT86 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 2.9V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 22mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 470nm Height (Max): 0.46mm Family Name: SMLE12BC7T Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Alternative Parts (Cross-Reference): 19-21/BHC-AP1Q2/3T; 19-217/BHC-YL2M2TY/3 T; 19-213/B7C-AQ2S1B2/3 T; 19-21/B6C-AP2Q2M/3T; Introduction Date: May 27, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SMLE12BC7TT86
029405-SMLE12BC7TT86
LED Indication - Discrete - SMLE12BC7TT86 029405-SMLE12BC7TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029405-SMLE12BC7TT86 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 2.9V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 22mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 470nm Height (Max): 0.46mm Family Name: SMLE12BC7T Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Alternative Parts (Cross-Reference): 19-21/BHC-AP1Q2/3T; 19-217/BHC-YL2M2TY/3 T; 19-213/B7C-AQ2S1B2/3 T; 19-21/B6C-AP2Q2M/3T; Introduction Date: May 27, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029405-SMLE12BC7TT86
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 2.9V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 22mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 5mA
Wavelength - Dominant: 470nm
Height (Max): 0.46mm
Family Name: SMLE12BC7T
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Alternative Parts (Cross-Reference): 19-21/BHC-AP1Q2/3T; 19-217/BHC-YL2M2TY/3T; 19-213/B7C-AQ2S1B2/3T; 19-21/B6C-AP2Q2M/3T;
Introduction Date: May 27, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
LED Indication - Discrete - 846-SMLE12BC7TT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SMLE12BC7TT86TR-ND
LED Indication - Discrete 846-SMLE12BC7TT86TR-ND
Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Buy Now Datasheet
Led, Blue, 0.8Mm X 1.2Mm, 22Mcd, 476Nm; Led Color Rohm - 40P3342 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 0.8Mm X 1.2Mm, 22Mcd, 476Nm; Led Color Rohm
40P3342
Led, Blue, 0.8Mm X 1.2Mm, 22Mcd, 476Nm; Led Color Rohm 40P3342
LED, BLUE, 0.8MM X 1.2MM, 22MCD, 476NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2.9V; Wavelength Typ:476nm; Luminous Intensity:22mcd; Viewing Angle:-; Lens Shape:RectangularRoH S Compliant: Yes

LED, BLUE, 0.8MM X 1.2MM, 22MCD, 476NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2.9V; Wavelength Typ:476nm; Luminous Intensity:22mcd; Viewing Angle:-; Lens Shape:RectangularRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMLE12BC7TT86
Standard LEDs - SMD SMLE12BC7TT86
Standard LEDs - SMD SMD Blue Low Current 9.0-56 mcd

Standard LEDs - SMD SMD Blue Low Current 9.0-56 mcd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 029405-SMLE12BC7TT86 846-SMLE12BC7TT86TR-ND 40P3342 SMLE12BC7TT86
Product Name LED Indication - Discrete - SMLE12BC7TT86 LED Indication - Discrete Led, Blue, 0.8Mm X 1.2Mm, 22Mcd, 476Nm; Led Color Rohm Standard LEDs - SMD
LED Type Blue; Blue Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å) 476 nm (4760 Å)
Forward Voltage 2.9 volts 2.9 volts 2.9 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .080" Coaxial
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details