ROHM Semiconductor USA, LLC LED Indication - Discrete SMLA13BC8TT86

Description
Blue 470nm LED Indication - Discrete 2.9V 2-SMD, No Lead
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 2.9V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1175-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1175-2-ND
LED Indication - Discrete 846-1175-2-ND
Blue 470nm LED Indication - Discrete 2.9V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 2.9V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SMLA13BC8TT86
934299-SMLA13BC8TT86
LED Indication - Discrete - SMLA13BC8TT86 934299-SMLA13BC8TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 934299-SMLA13BC8TT86 Series: EXCELED™ Features: Blue 470nm LED Indication - Discrete 2.9V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: SMLA13 Categories: Optoelectronics Case / Package: 1611(0605) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 846-1175-6, SMLA13BC8TT86Q, SMLA13BC8TT86P, 846-1175-1, 846-1175-2

Manufacturer: Rohm Semiconductor
Win Source Part Number: 934299-SMLA13BC8TT86
Series: EXCELED™
Features: Blue 470nm LED Indication - Discrete 2.9V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: SMLA13
Categories: Optoelectronics
Case / Package: 1611(0605)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 846-1175-6, SMLA13BC8TT86Q, SMLA13BC8TT86P, 846-1175-1, 846-1175-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMLA13BC8TT86
Standard LEDs - SMD SMLA13BC8TT86
Standard LEDs - SMD MINI-MOLD SIDE VIEW CHIP LED

Standard LEDs - SMD MINI-MOLD SIDE VIEW CHIP LED

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1175-2-ND 934299-SMLA13BC8TT86 SMLA13BC8TT86
Product Name LED Indication - Discrete LED Indication - Discrete - SMLA13BC8TT86 Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501900 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Orange; Orange
Array Array
Number of Array Elements 1
View Details
Ultraviolet LED Emitter - MTE280SMD-UV - Marktech Optoelectronics
Specs
LED Package: SMD
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
Circular high-brightness LED lamp - SLI-343URC(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers