ROHM Semiconductor USA, LLC LED Indication - Discrete - SMLA12BC4TT86N SMLA12BC4TT86N

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 190982-SMLA12BC4TT86 N Packaging: Reel - TR Color: Blue Mounting: Surface Mount, Right Angle Forward Voltage: 2.9V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 14mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.55mm Current - Test: 5mA Wavelength - Peak: 468nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1611(0605) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 190982-SMLA12BC4TT86 N Packaging: Reel - TR Color: Blue Mounting: Surface Mount, Right Angle Forward Voltage: 2.9V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 14mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.55mm Current - Test: 5mA Wavelength - Peak: 468nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1611(0605) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SMLA12BC4TT86N
190982-SMLA12BC4TT86N
LED Indication - Discrete - SMLA12BC4TT86N 190982-SMLA12BC4TT86N
Manufacturer: Rohm Semiconductor Win Source Part Number: 190982-SMLA12BC4TT86 N Packaging: Reel - TR Color: Blue Mounting: Surface Mount, Right Angle Forward Voltage: 2.9V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 14mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.55mm Current - Test: 5mA Wavelength - Peak: 468nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1611(0605) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 190982-SMLA12BC4TT86N
Packaging: Reel - TR
Color: Blue
Mounting: Surface Mount, Right Angle
Forward Voltage: 2.9V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 14mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.55mm
Current - Test: 5mA
Wavelength - Peak: 468nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1611(0605)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 190982-SMLA12BC4TT86N
Product Name LED Indication - Discrete - SMLA12BC4TT86N
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Super 0.5W Power PLCC-4 Surface Mount LED Indicator - ASMT-QRBD-AEF0E - Broadcom Inc.
Specs
LED Package: Mini PLCC-4
LED Type Red
Peak Wavelength 630 nm (6297 Å)
View Details
3 suppliers
QuasarBrite™ LED Arrays -  - ITW Electronic Component Solutions - Lumex
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Blue (optional feature)
Peak Wavelength 400 to 700 nm (4000 to 7000 Å)
Array Array
View Details