ROHM Semiconductor USA, LLC LED Indication - Discrete - SML813BC8TT86 SML813BC8TT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 896153-SML813BC8TT86 Series: SML-81 Features: Blue 470nm LED Indication - Discrete 3.3V 1305 (3412 Metric) Package: 1305 (3412 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: SML813 Categories: Optoelectronics Case / Package: 3412(1305) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML813BC8TT86P, SML813BC8TT86Q, SML813BC8TT86R, SML813BC8TT86S
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 896153-SML813BC8TT86 Series: SML-81 Features: Blue 470nm LED Indication - Discrete 3.3V 1305 (3412 Metric) Package: 1305 (3412 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: SML813 Categories: Optoelectronics Case / Package: 3412(1305) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML813BC8TT86P, SML813BC8TT86Q, SML813BC8TT86R, SML813BC8TT86S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML813BC8TT86 - 896153-SML813BC8TT86 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - SML813BC8TT86
896153-SML813BC8TT86
LED Indication - Discrete - SML813BC8TT86 896153-SML813BC8TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 896153-SML813BC8TT86 Series: SML-81 Features: Blue 470nm LED Indication - Discrete 3.3V 1305 (3412 Metric) Package: 1305 (3412 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: SML813 Categories: Optoelectronics Case / Package: 3412(1305) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML813BC8TT86P, SML813BC8TT86Q, SML813BC8TT86R, SML813BC8TT86S

Manufacturer: Rohm Semiconductor
Win Source Part Number: 896153-SML813BC8TT86
Series: SML-81
Features: Blue 470nm LED Indication - Discrete 3.3V 1305 (3412 Metric)
Package: 1305 (3412 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SML813
Categories: Optoelectronics
Case / Package: 3412(1305)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SML813BC8TT86P, SML813BC8TT86Q, SML813BC8TT86R, SML813BC8TT86S

Buy Now Datasheet
LED Indication - Discrete - SML813BC8TT86-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML813BC8TT86-ND
LED Indication - Discrete SML813BC8TT86-ND
Blue 470nm LED Indication - Discrete 3.3V 1305 (3412 Metric)

Blue 470nm LED Indication - Discrete 3.3V 1305 (3412 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 896153-SML813BC8TT86 SML813BC8TT86-ND
Product Name LED Indication - Discrete - SML813BC8TT86 LED Indication - Discrete
LED Package: 1305 (3412 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Replacement Lamps 24E & 24X -  - Data Display Products
Data Display Products
Specs
LED Type Red; Yellow; Green; Blue; White; Amber, Clear, Water Clear
Forward Voltage 250 volts
Lens Type Flat Lens (optional feature); Domed Lens (optional feature)
View Details