ROHM Semiconductor USA, LLC LED Indication - Discrete SML522BU1WT86

Description
Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 2.9V Blue, 1.9V Red 0605 (1513 Metric)
Request a Quote Datasheet
Description
Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 2.9V Blue, 1.9V Red 0605 (1513 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1170-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1170-2-ND
LED Indication - Discrete 846-1170-2-ND
Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 2.9V Blue, 1.9V Red 0605 (1513 Metric)

Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 2.9V Blue, 1.9V Red 0605 (1513 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML522BU1WT86
934283-SML522BU1WT86
LED Indication - Discrete - SML522BU1WT86 934283-SML522BU1WT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 934283-SML522BU1WT86 Series: SML-52 Features: Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 2.9V Blue, 1.9V Red 0605 (1513 Metric) Package: Reel - TR Package: 0605 (1513 Metric) Mounting: Surface Mount Family Name: SML522 Categories: Optoelectronics Case / Package: 1315 (0605) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML522BU1WT86PM, SML522BU1WT86MM, SML522BU1WT86NN, SML522BU1WT86PP, SML522BU1WT86MN, SML522BU1WT86PN, SML522BU1WT86NM, 846-1170-1, 846-1170-2, SML522BU1WT86NP, SML522BU1WT86MP, 846-1170-6

Manufacturer: Rohm Semiconductor
Win Source Part Number: 934283-SML522BU1WT86
Series: SML-52
Features: Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 2.9V Blue, 1.9V Red 0605 (1513 Metric)
Package: Reel - TR
Package: 0605 (1513 Metric)
Mounting: Surface Mount
Family Name: SML522
Categories: Optoelectronics
Case / Package: 1315 (0605)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SML522BU1WT86PM, SML522BU1WT86MM, SML522BU1WT86NN, SML522BU1WT86PP, SML522BU1WT86MN, SML522BU1WT86PN, SML522BU1WT86NM, 846-1170-1, 846-1170-2, SML522BU1WT86NP, SML522BU1WT86MP, 846-1170-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML522BU1WT86
Standard LEDs - SMD SML522BU1WT86
Standard LEDs - SMD DUAL COLOR MINI-MOLD CHIP LED

Standard LEDs - SMD DUAL COLOR MINI-MOLD CHIP LED

Buy Now Datasheet
LED BLUE/RED DIFFUSED 1315 SMD - 687-SML522BU1WT86 - Utmel Electronic Limited
Hong Kong, China
LED BLUE/RED DIFFUSED 1315 SMD
687-SML522BU1WT86
LED BLUE/RED DIFFUSED 1315 SMD 687-SML522BU1WT86
LED BLUE/RED DIFFUSED 1315 SMD

LED BLUE/RED DIFFUSED 1315 SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1170-2-ND 934283-SML522BU1WT86 SML522BU1WT86 687-SML522BU1WT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML522BU1WT86 Standard LEDs - SMD LED BLUE/RED DIFFUSED 1315 SMD
LED Package: 0605 (1513 Metric) 1.50mm Lx1.30mm W
LED Type Red; Blue; Multi-Colored Red; Blue; Blue, Red
Peak Wavelength 470 to 624 nm (4700 to 6240 Å) 470 to 624 nm (4700 to 6240 Å)
Luminous Intensity 21 to 22 milliCandela 21 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
1W Mini High Power LED - ASMT-JN11-NUW01 - Broadcom Inc.
Specs
LED Type Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 165 degrees
View Details