Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 047087-SML512BC4TT86
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 2.9V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 14mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 5mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Standard LEDs - SMD BLUE HIGH BRIGHT SMD 0.55MM THICK
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SML512BC4TT86-ND | 047087-SML512BC4TT86 | SML512BC4TT86 |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - SML512BC4TT86 | Standard LEDs - SMD |
| LED Package: | 0603 (1608 Metric) | ||
| LED Type | Blue | Blue; Blue | |
| Peak Wavelength | 468 nm (4680 Å) | 470 nm (4700 Å) | |
| Luminous Intensity | 14 milliCandela |