ROHM Semiconductor USA, LLC LED Indication - Discrete SML312ECTT86

Description
Blue-Green 527nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue-Green 527nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML312ECTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML312ECTT86TR-ND
LED Indication - Discrete 846-SML312ECTT86TR-ND
Blue-Green 527nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue-Green 527nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML312ECTT86
029388-SML312ECTT86
LED Indication - Discrete - SML312ECTT86 029388-SML312ECTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029388-SML312ECTT86 Packaging: Reel - TR Color: Blue-Green Mounting: SMD (SMT) Forward Voltage: 3.3V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 200mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 527nm Height (Max): 0.90mm Family Name: SML312ECTT86 Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Alternative Parts (Cross-Reference): SML312ECT; SML312ECTT87; SMLE13EC8TT87; SMLE13EC8T; Introduction Date: August 17, 2001 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029388-SML312ECTT86
Packaging: Reel - TR
Color: Blue-Green
Mounting: SMD (SMT)
Forward Voltage: 3.3V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 200mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 527nm
Height (Max): 0.90mm
Family Name: SML312ECTT86
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Alternative Parts (Cross-Reference): SML312ECT; SML312ECTT87; SMLE13EC8TT87; SMLE13EC8T;
Introduction Date: August 17, 2001
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML312ECTT86
Standard LEDs - SMD SML312ECTT86
Standard LEDs - SMD INDIUM GRN HI BRIGHT 518NM TRANS LENS

Standard LEDs - SMD INDIUM GRN HI BRIGHT 518NM TRANS LENS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML312ECTT86TR-ND 029388-SML312ECTT86 SML312ECTT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML312ECTT86 Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Green; Blue; Multi-Colored Green; Blue; Blue-Green
Peak Wavelength 527 nm (5270 Å) 527 nm (5270 Å)
Luminous Intensity 200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
View Details