ROHM Semiconductor USA, LLC LED Indication - Discrete - SML312EC4TT86S SML312EC4TT86S

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 838202-SML312EC4TT86 S Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 838202-SML312EC4TT86 S Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML312EC4TT86S
838202-SML312EC4TT86S
LED Indication - Discrete - SML312EC4TT86S 838202-SML312EC4TT86S
Manufacturer: Rohm Semiconductor Win Source Part Number: 838202-SML312EC4TT86 S Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 838202-SML312EC4TT86S
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 838202-SML312EC4TT86S
Product Name LED Indication - Discrete - SML312EC4TT86S
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular LED lamp - SLR-325DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Optoelectronics - LED Indication - Discrete - 1133760-ASMT-CW20 - Win Source Electronics
Specs
LED Type White; White
Viewing Angle 150 degrees
Forward Voltage 3 volts
View Details
5 suppliers