Manufacturer: Rohm Semiconductor
Win Source Part Number: 047085-SML312BCTT86R
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.3V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 63mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 470nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 047085-SML312BCTT86R |
| Product Name | LED Indication - Discrete - SML312BCTT86R |
| LED Type | Blue; Blue |