ROHM Semiconductor USA, LLC LED Indication - Discrete - SML312BCTT86 SML312BCTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098360-SML312BCTT86 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.3V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 470nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098360-SML312BCTT86 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.3V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 470nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML312BCTT86
1098360-SML312BCTT86
LED Indication - Discrete - SML312BCTT86 1098360-SML312BCTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098360-SML312BCTT86 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.3V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 470nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1098360-SML312BCTT86
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.3V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 63mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 470nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 846-SML312BCTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML312BCTT86TR-ND
LED Indication - Discrete 846-SML312BCTT86TR-ND
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML312BCTT86
Standard LEDs - SMD SML312BCTT86
Standard LEDs - SMD 468NM BLUE WTR CLR

Standard LEDs - SMD 468NM BLUE WTR CLR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1098360-SML312BCTT86 846-SML312BCTT86TR-ND SML312BCTT86
Product Name LED Indication - Discrete - SML312BCTT86 LED Indication - Discrete Standard LEDs - SMD
LED Type Blue; Blue Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Forward Voltage 3.3 volts 3.3 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 124 degrees
View Details