ROHM Semiconductor USA, LLC LED Indication - Discrete - SML311EBTT86 SML311EBTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 934276-SML311EBTT86 Features: Green - LED Indication - Discrete 3.5V 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SML-311 Categories: Optoelectronics Case / Package: 1608 (0603) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML311EBTT86S, SML311EBTT86R, SML311EBTT86Q, SML311EBTT86P, 511-1333-2, 511-1333-1, SML311EBTT86T
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 934276-SML311EBTT86 Features: Green - LED Indication - Discrete 3.5V 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SML-311 Categories: Optoelectronics Case / Package: 1608 (0603) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML311EBTT86S, SML311EBTT86R, SML311EBTT86Q, SML311EBTT86P, 511-1333-2, 511-1333-1, SML311EBTT86T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML311EBTT86
934276-SML311EBTT86
LED Indication - Discrete - SML311EBTT86 934276-SML311EBTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 934276-SML311EBTT86 Features: Green - LED Indication - Discrete 3.5V 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SML-311 Categories: Optoelectronics Case / Package: 1608 (0603) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML311EBTT86S, SML311EBTT86R, SML311EBTT86Q, SML311EBTT86P, 511-1333-2, 511-1333-1, SML311EBTT86T

Manufacturer: Rohm Semiconductor
Win Source Part Number: 934276-SML311EBTT86
Features: Green - LED Indication - Discrete 3.5V 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SML-311
Categories: Optoelectronics
Case / Package: 1608 (0603)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SML311EBTT86S, SML311EBTT86R, SML311EBTT86Q, SML311EBTT86P, 511-1333-2, 511-1333-1, SML311EBTT86T

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 934276-SML311EBTT86
Product Name LED Indication - Discrete - SML311EBTT86
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Single Rank Mini-mold Chip LED - SML-D15VW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details