ROHM Semiconductor USA, LLC LED Indication - Discrete - SML311BBTT86 SML311BBTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 115875-SML311BBTT86 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.5V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 22mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 468nm Height (Max): 0.90mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 115875-SML311BBTT86 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.5V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 22mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 468nm Height (Max): 0.90mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML311BBTT86
115875-SML311BBTT86
LED Indication - Discrete - SML311BBTT86 115875-SML311BBTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 115875-SML311BBTT86 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.5V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 22mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 468nm Height (Max): 0.90mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 115875-SML311BBTT86
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.5V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 22mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Peak: 468nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 115875-SML311BBTT86
Product Name LED Indication - Discrete - SML311BBTT86
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details