ROHM Semiconductor USA, LLC LED Indication - Discrete SML310BATT86

Description
Blue LED Indication - Discrete 3.8V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue LED Indication - Discrete 3.8V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML310BATT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML310BATT86TR-ND
LED Indication - Discrete 846-SML310BATT86TR-ND
Blue LED Indication - Discrete 3.8V 0603 (1608 Metric)

Blue LED Indication - Discrete 3.8V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML310BATT86
047077-SML310BATT86
LED Indication - Discrete - SML310BATT86 047077-SML310BATT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 047077-SML310BATT86 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.8V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3.6mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 428nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 047077-SML310BATT86
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.8V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 3.6mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Peak: 428nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML310BATT86
Standard LEDs - SMD SML310BATT86
Standard LEDs - SMD BLUE SMD TRANSPARENT LENS

Standard LEDs - SMD BLUE SMD TRANSPARENT LENS

Buy Now Datasheet
LED BLUE CLEAR 0603 SMD - 687-SML310BATT86 - Utmel Electronic Limited
Hong Kong, China
LED BLUE CLEAR 0603 SMD
687-SML310BATT86
LED BLUE CLEAR 0603 SMD 687-SML310BATT86
LED BLUE CLEAR 0603 SMD

LED BLUE CLEAR 0603 SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML310BATT86TR-ND 047077-SML310BATT86 SML310BATT86 687-SML310BATT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML310BATT86 Standard LEDs - SMD LED BLUE CLEAR 0603 SMD
LED Package: 0603 (1608 Metric) 1.60mm Lx0.80mm W
LED Type Blue Blue; Blue Blue; Blue
Peak Wavelength 428 nm (4280 Å) 428 nm (4280 Å) 428 nm (4280 Å)
Luminous Intensity 3.6 milliCandela 3.6 milliCandela
Forward Voltage 3.8 volts 3.8 volts 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - C4SMF-BJF-CR0U0352-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details