ROHM Semiconductor USA, LLC LED Indication - Discrete - SML012ECTT86V SML012ECTT86V

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047066-SML012ECTT86V Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 3.3V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 360mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Peak: 518nm Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047066-SML012ECTT86V Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 3.3V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 360mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Peak: 518nm Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML012ECTT86V
047066-SML012ECTT86V
LED Indication - Discrete - SML012ECTT86V 047066-SML012ECTT86V
Manufacturer: Rohm Semiconductor Win Source Part Number: 047066-SML012ECTT86V Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 3.3V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 360mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Peak: 518nm Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 047066-SML012ECTT86V
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 3.3V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 360mcd
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm
Current - Test: 20mA
Wavelength - Peak: 518nm
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 3020(1208)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 047066-SML012ECTT86V
Product Name LED Indication - Discrete - SML012ECTT86V
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details