ROHM Semiconductor USA, LLC LED Indication - Discrete SML012ECTT86

Description
Green LED Indication - Discrete 3.3V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Green LED Indication - Discrete 3.3V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML012ECTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML012ECTT86CT-ND
LED Indication - Discrete 846-SML012ECTT86CT-ND
Green LED Indication - Discrete 3.3V 1208 (3020 Metric)

Green LED Indication - Discrete 3.3V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML012ECTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML012ECTT86TR-ND
LED Indication - Discrete 846-SML012ECTT86TR-ND
Green LED Indication - Discrete 3.3V 1208 (3020 Metric)

Green LED Indication - Discrete 3.3V 1208 (3020 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML012ECTT86
029368-SML012ECTT86
LED Indication - Discrete - SML012ECTT86 029368-SML012ECTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029368-SML012ECTT86 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 3.3V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 360mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Peak: 518nm Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029368-SML012ECTT86
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 3.3V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 360mcd
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm
Current - Test: 20mA
Wavelength - Peak: 518nm
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 3020(1208)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML012ECTT86
Standard LEDs - SMD SML012ECTT86
Standard LEDs - SMD LEADLESS SURF MOUNT GREEN HIGH BRIGHT

Standard LEDs - SMD LEADLESS SURF MOUNT GREEN HIGH BRIGHT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML012ECTT86CT-ND 029368-SML012ECTT86 SML012ECTT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML012ECTT86 Standard LEDs - SMD
LED Package: 1208 (3020 Metric)
LED Type Green Green; Green
Peak Wavelength 518 nm (5180 Å) 518 nm (5180 Å)
Luminous Intensity 360 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 475-GBCS8PM1.13-HZKZ-35-0-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details