ROHM Semiconductor USA, LLC LED Indication - Discrete SML-Z14M4TT86

Description
Green 572nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1043-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1043-6-ND
LED Indication - Discrete 846-1043-6-ND
Green 572nm LED Indication - Discrete 2.1V 2-PLCC

Green 572nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 846-1043-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1043-1-ND
LED Indication - Discrete 846-1043-1-ND
Green 572nm LED Indication - Discrete 2.1V 2-PLCC

Green 572nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 846-1043-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1043-2-ND
LED Indication - Discrete 846-1043-2-ND
Green 572nm LED Indication - Discrete 2.1V 2-PLCC

Green 572nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-Z14M4TT86
794777-SML-Z14M4TT86
LED Indication - Discrete - SML-Z14M4TT86 794777-SML-Z14M4TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 794777-SML-Z14M4TT86 Series: SML-Z1 Packaging: Reel package Color: Green Package: 2-PLCC Mounting: SMD Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 224mcd Lens Style/Size: Round with Flat Top, 2.40mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 50mA Wavelength - Dominant: 572nm Family Name: SML-Z14M4T Categories: Optoelectronics Dimension: 3.20mm L x 2.80mm W Manufacturer Package: 2-PLCC Height (Maximum): 2.05mm Alternative Parts (Cross-Reference): Q62703-Q4858; LM1- EPG1-01-N2; KA-3528MGC; KA-3528MGCT; Introduction Date: April 27, 2010 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 794777-SML-Z14M4TT86
Series: SML-Z1
Packaging: Reel package
Color: Green
Package: 2-PLCC
Mounting: SMD
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 224mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 50mA
Wavelength - Dominant: 572nm
Family Name: SML-Z14M4T
Categories: Optoelectronics
Dimension: 3.20mm L x 2.80mm W
Manufacturer Package: 2-PLCC
Height (Maximum): 2.05mm
Alternative Parts (Cross-Reference): Q62703-Q4858; LM1- EPG1-01-N2; KA-3528MGC; KA-3528MGCT;
Introduction Date: April 27, 2010
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Led, Yellow Green, 224Mcd, 572Nm, 1411 Rohs Compliant Rohm - 30AJ7490 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 224Mcd, 572Nm, 1411 Rohs Compliant Rohm
30AJ7490
Led, Yellow Green, 224Mcd, 572Nm, 1411 Rohs Compliant Rohm 30AJ7490
LED, YELLOW GREEN, 224MCD, 572NM, 1411 ROHS COMPLIANT: YES

LED, YELLOW GREEN, 224MCD, 572NM, 1411 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-Z14M4TT86
Standard LEDs - SMD SML-Z14M4TT86
Standard LEDs - SMD LED SMD 572nm Yellow-Green

Standard LEDs - SMD LED SMD 572nm Yellow-Green

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1043-6-ND 794777-SML-Z14M4TT86 30AJ7490 SML-Z14M4TT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-Z14M4TT86 Led, Yellow Green, 224Mcd, 572Nm, 1411 Rohs Compliant Rohm Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Green Green; Green
Peak Wavelength 572 nm (5720 Å) 572 nm (5720 Å)
Luminous Intensity 224 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946418 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - ASMT-SAB4-PW505 - 199303-ASMT-SAB4-PW505 - Win Source Electronics
Specs
LED Type Amber
Peak Wavelength 589 nm (5890 Å)
Viewing Angle 120 degrees
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details