Broadcom Inc. LED Indication - Discrete - ASMT-SAB4-PW505 ASMT-SAB4-PW505

Description
Manufacturer: Broadcom Limited Win Source Part Number: 199303-ASMT-SAB4-PW5 05 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2338mcd Lens Style/Size: Round with Flat Top, 2.20mm Current - Test: 50mA Wavelength - Dominant: 589nm Wavelength - Peak: 594nm Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 4-PLCC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 199303-ASMT-SAB4-PW5 05 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2338mcd Lens Style/Size: Round with Flat Top, 2.20mm Current - Test: 50mA Wavelength - Dominant: 589nm Wavelength - Peak: 594nm Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 4-PLCC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - ASMT-SAB4-PW505
199303-ASMT-SAB4-PW505
LED Indication - Discrete - ASMT-SAB4-PW505 199303-ASMT-SAB4-PW505
Manufacturer: Broadcom Limited Win Source Part Number: 199303-ASMT-SAB4-PW5 05 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2338mcd Lens Style/Size: Round with Flat Top, 2.20mm Current - Test: 50mA Wavelength - Dominant: 589nm Wavelength - Peak: 594nm Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 4-PLCC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 199303-ASMT-SAB4-PW505
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 2338mcd
Lens Style/Size: Round with Flat Top, 2.20mm
Current - Test: 50mA
Wavelength - Dominant: 589nm
Wavelength - Peak: 594nm
Height (Max): 2.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 4-PLCC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-SAB4-PW505
Standard LEDs - SMD ASMT-SAB4-PW505
Standard LEDs - SMD Amber

Standard LEDs - SMD Amber

Buy Now Datasheet
Led, Smd, Plcc4, Silicone, Amber; Led Colour Broadcom - 37AJ3208 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Plcc4, Silicone, Amber; Led Colour Broadcom
37AJ3208
Led, Smd, Plcc4, Silicone, Amber; Led Colour Broadcom 37AJ3208
LED, SMD, PLCC4, SILICONE, AMBER; LED Colour:Amber; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:70mA; Forward Voltage:2.2V; Wavelength Typ:589nm; Luminous Intensity:1.13cd; Viewing Angle:120°; Lens Shape:Round; ProductRoHS Compliant: Yes

LED, SMD, PLCC4, SILICONE, AMBER; LED Colour:Amber; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:70mA; Forward Voltage:2.2V; Wavelength Typ:589nm; Luminous Intensity:1.13cd; Viewing Angle:120°; Lens Shape:Round; ProductRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 199303-ASMT-SAB4-PW505 ASMT-SAB4-PW505 37AJ3208
Product Name LED Indication - Discrete - ASMT-SAB4-PW505 Standard LEDs - SMD Led, Smd, Plcc4, Silicone, Amber; Led Colour Broadcom
LED Type Amber
Peak Wavelength 589 nm (5890 Å) 589 nm (5890 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.2 volts 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - ASMT-UAB4-PU802-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
IDEA, Inc.
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 45 degrees
View Details