Orange 605nm LED Indication - Discrete 1.9V 1411 (3528 Metric)
Orange 605nm LED Indication - Discrete 1.9V 1411 (3528 Metric)
Orange 605nm LED Indication - Discrete 1.9V 1411 (3528 Metric)
Standard LEDs - SMD Org 605nm 280mcd 1.9V; 20mA; PLCC-2
CHIP LED, AEC-Q101, ORANGE, 280MCD, PLCC; LED Colour:Orange; LED Mounting:SMD; LED Case Size:3.2mm x 2.8mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:605nm; Luminous Intensity:280mcd; Viewing Angle:-; Lens RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SML-Z14DTT86CTR-ND | SML-Z14DTT86C | 47AC1623 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD | Chip Led, Aec-Q101, Orange, 280Mcd, Plcc; Led Colour Rohm |
| LED Package: | 1411 (3528 Metric) | ||
| LED Type | Orange | Orange | |
| Peak Wavelength | 605 nm (6050 Å) | 605 nm (6050 Å) | |
| Luminous Intensity | 280 milliCandela | 280 milliCandela |