Broadcom Inc. LED Indication - Discrete AEMD-EL1K-Y1K02

Description
Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-AEMD-EL1K-Y1K02CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-EL1K-Y1K02CT-ND
LED Indication - Discrete 516-AEMD-EL1K-Y1K02CT-ND
Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-EL1K-Y1K02DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-EL1K-Y1K02DKR-ND
LED Indication - Discrete 516-AEMD-EL1K-Y1K02DKR-ND
Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-EL1K-Y1K02TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-EL1K-Y1K02TR-ND
LED Indication - Discrete 516-AEMD-EL1K-Y1K02TR-ND
Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-AEMD-EL1K-Y1K02CT-ND
Product Name LED Indication - Discrete
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCB-JTC2-0A308DKR-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 462 to 628 nm (4620 to 6280 Å)
View Details
LED White Lighting - 1416-1925-1-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers