ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-T13MTT86 SML-T13MTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098512-SML-T13MTT86 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 45mcd Lens Style/Size: Rectangle with Flat Top Current - Test: 20mA Wavelength - Dominant: 572nm Height (Max): 0.75mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098512-SML-T13MTT86 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 45mcd Lens Style/Size: Rectangle with Flat Top Current - Test: 20mA Wavelength - Dominant: 572nm Height (Max): 0.75mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-T13MTT86
1098512-SML-T13MTT86
LED Indication - Discrete - SML-T13MTT86 1098512-SML-T13MTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098512-SML-T13MTT86 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 45mcd Lens Style/Size: Rectangle with Flat Top Current - Test: 20mA Wavelength - Dominant: 572nm Height (Max): 0.75mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1098512-SML-T13MTT86
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 45mcd
Lens Style/Size: Rectangle with Flat Top
Current - Test: 20mA
Wavelength - Dominant: 572nm
Height (Max): 0.75mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1098512-SML-T13MTT86
Product Name LED Indication - Discrete - SML-T13MTT86
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-N1N5-XX55-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers