Yellow-Green 572nm LED Indication - Discrete 2V 1206 (3216 Metric)
Yellow-Green 572nm LED Indication - Discrete 2V 1206 (3216 Metric)
Yellow-Green 572nm LED Indication - Discrete 2V 1206 (3216 Metric)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 794774-SML-S13MTT68
Series: SML-S1
Packaging: Reel package
Color: Yellow-Green
Package: 1206 (3216 Metric)
Mounting: SMD
Millicandela Rating: 400mcd
Lens Style/Size: Round with Domed Top, 1.60mm
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 572nm
Family Name: SML-S13MTT68
Categories: Optoelectronics
Dimension: 3.20mm L x 1.60mm W
Manufacturer Package: 3216 (1206)
Height (Maximum): 1.95mm
Alternative Parts (Cross-Reference): VYBG1105W; APTD3216ZGC/E; 24-21SYGC/S530-E1/TR
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
LED, YEL GRN, 400MCD, 572NM, SMD, 1206; LED Colour:Yellow Green; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:572nm; Luminous Intensity:400mcd; Viewing Angle:-; Lens RoHS Compliant: Yes
Standard LEDs - SMD RECOMMENDED ALT 755-SML-S13MTT68
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 846-SML-S13MTT68TR-ND | 794774-SML-S13MTT68 | 96Y9623 | SML-S13MTT68 |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - SML-S13MTT68 | Led, Yel Grn, 400Mcd, 572Nm, Smd, 1206; Led Colour Rohm | Standard LEDs - SMD |
| LED Package: | 1206 (3216 Metric) | |||
| LED Type | Yellow; Green | Yellow; Green; Yellow-Green | Yellow; Green | |
| Peak Wavelength | 572 nm (5720 Å) | 572 nm (5720 Å) | 572 nm (5720 Å) | |
| Luminous Intensity | 400 milliCandela | 400 milliCandela |