ROHM Semiconductor USA, LLC LED Indication - Discrete SML-P13FTT86R

Description
Green 566nm LED Indication - Discrete 2.1V 0402 (1006 Metric)
Request a Quote Datasheet
Description
Green 566nm LED Indication - Discrete 2.1V 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1196-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1196-2-ND
LED Indication - Discrete 846-1196-2-ND
Green 566nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Green 566nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1196-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1196-1-ND
LED Indication - Discrete 846-1196-1-ND
Green 566nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Green 566nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1196-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1196-6-ND
LED Indication - Discrete 846-1196-6-ND
Green 566nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Green 566nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241665-SML-P13FTT86R
Optoelectronics - LED Indication - Discrete 1241665-SML-P13FTT86R
Win Source Part Number: 1241665-SML-P13FTT86 R Category: Optoelectronics>LED Indication - Discrete Series: PicoLED™ Color: Green Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 18mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 566nm Height (Max): 0.25mm Package / Case: 0402 (1006 Metric) Supplier Device Package: 1006 (0402) Dimension: 1.00mm L x 0.60mm W Lens Style: Square with Flat Top Lens Size: 0.60mm ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 846-1196-6,SML-P13FT T86RP,SML-P13FTT86RO ,SML-P13FTT86RN,SML- P13FTT86RM,SML-P13FT T86RL,846-1196-2,846 -1196-1 Base Product Number: SML-P13

Win Source Part Number: 1241665-SML-P13FTT86R
Category: Optoelectronics>LED Indication - Discrete
Series: PicoLED™
Color: Green
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 18mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 566nm
Height (Max): 0.25mm
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 1006 (0402)
Dimension: 1.00mm L x 0.60mm W
Lens Style: Square with Flat Top
Lens Size: 0.60mm
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: 846-1196-6,SML-P13FTT86RP,SML-P13FTT86RO,SML-P13FTT86RN,SML-P13FTT86RM,SML-P13FTT86RL,846-1196-2,846-1196-1
Base Product Number: SML-P13

Buy Now Datasheet
Led, Green, 18Mcd, 566Nm Rohs Compliant Rohm - 70AH6558 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 18Mcd, 566Nm Rohs Compliant Rohm
70AH6558
Led, Green, 18Mcd, 566Nm Rohs Compliant Rohm 70AH6558
LED, GREEN, 18MCD, 566NM ROHS COMPLIANT: YES

LED, GREEN, 18MCD, 566NM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-P13FTT86R
Standard LEDs - SMD SML-P13FTT86R
Standard LEDs - SMD PICOLED series Green LED

Standard LEDs - SMD PICOLED series Green LED

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1196-2-ND 1241665-SML-P13FTT86R 70AH6558 SML-P13FTT86R
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Green, 18Mcd, 566Nm Rohs Compliant Rohm Standard LEDs - SMD
LED Package: 0402 (1006 Metric)
LED Type Green Green; Green
Peak Wavelength 566 nm (5660 Å) 566 nm (5660 Å)
Luminous Intensity 18 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 846-CSL0903DT1CDKR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238215-SSF-LXH104GD - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details
2 suppliers