Manufacturer: Rohm Semiconductor
Win Source Part Number: 1098503-SML-P12PTT86
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6.3mcd
Lens Style/Size: Square with Flat Top, 0.60mm
Current - Test: 20mA
Wavelength - Dominant: 560nm
Height (Max): 0.25mm
Categories: Optoelectronics
Status: Active
Case / Package: PICOLED
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Green 560nm LED Indication - Discrete 2.2V 0402 (1006 Metric)
Green 560nm LED Indication - Discrete 2.2V 0402 (1006 Metric)
Green 560nm LED Indication - Discrete 2.2V 0402 (1006 Metric)
Standard LEDs - SMD CHIP LED, TYPE=PICOLED 1.0X.6
LED, PICOLED, Green, 560 nm, 2.2 V, 20 mA, 13 mcd RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1098503-SML-P12PTT86R | 846-SML-P12PTT86RDKR-ND | SML-P12PTT86R | 72Y6412 |
| Product Name | LED Indication - Discrete - SML-P12PTT86R | LED Indication - Discrete | Standard LEDs - SMD | Led, Picoled, Green, 560 Nm, 2.2 V, 20 Ma, 13 Mcd Rohs Compliant Rohm |
| LED Type | Green; Green | Green | ||
| Peak Wavelength | 560 nm (5600 Å) | 560 nm (5600 Å) | ||
| Forward Voltage | 2.2 volts | 2.2 volts | ||
| Lens Type | Flat Lens | Flat Lens |