ROHM Semiconductor USA, LLC LED Indication - Discrete SML-P11YTT86

Description
Yellow 586nm LED Indication - Discrete 1.9V 0402 (1006 Metric)
Request a Quote Datasheet
Description
Yellow 586nm LED Indication - Discrete 1.9V 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-P11YTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P11YTT86DKR-ND
LED Indication - Discrete 846-SML-P11YTT86DKR-ND
Yellow 586nm LED Indication - Discrete 1.9V 0402 (1006 Metric)

Yellow 586nm LED Indication - Discrete 1.9V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-P11YTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P11YTT86TR-ND
LED Indication - Discrete 846-SML-P11YTT86TR-ND
Yellow 586nm LED Indication - Discrete 1.9V 0402 (1006 Metric)

Yellow 586nm LED Indication - Discrete 1.9V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-P11YTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P11YTT86CT-ND
LED Indication - Discrete 846-SML-P11YTT86CT-ND
Yellow 586nm LED Indication - Discrete 1.9V 0402 (1006 Metric)

Yellow 586nm LED Indication - Discrete 1.9V 0402 (1006 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-P11YTT86
029414-SML-P11YTT86
LED Indication - Discrete - SML-P11YTT86 029414-SML-P11YTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029414-SML-P11YTT86 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 1.9V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 7.6mcd Lens Style/Size: Square with Flat Top, 0.60mm Current - Test: 1mA Wavelength - Dominant: 586nm Height (Max): 0.25mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1006 (0402) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029414-SML-P11YTT86
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 7.6mcd
Lens Style/Size: Square with Flat Top, 0.60mm
Current - Test: 1mA
Wavelength - Dominant: 586nm
Height (Max): 0.25mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1006 (0402)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
LEDs - 7003570 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SML-P11YTT86 LED

ROHM SML-P11YTT86 LED

Supplier's Site
LEDs - 7003570P - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SML-P11YTT86 LED

ROHM SML-P11YTT86 LED

Supplier's Site
LEDs - 1690515 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SML-P11YTT86 LED

ROHM SML-P11YTT86 LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-P11YTT86
Standard LEDs - SMD SML-P11YTT86
Standard LEDs - SMD LOW CURRENT PICOLED YELL 52mW 20mA 1.9V

Standard LEDs - SMD LOW CURRENT PICOLED YELL 52mW 20mA 1.9V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-P11YTT86DKR-ND 029414-SML-P11YTT86 7003570 7003570P SML-P11YTT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-P11YTT86 LEDs LEDs Standard LEDs - SMD
LED Package: 0402 (1006 Metric) 1 x 0.6 x 0.2mm
LED Type Yellow Yellow; Yellow Yellow; Clear
Peak Wavelength 586 nm (5860 Å) 586 nm (5860 Å) 586 nm (5860 Å)
Luminous Intensity 7.6 milliCandela 7.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 2545689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Forward Voltage 6.9 volts
View Details
Chip LED with reflector - SML-010PT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 555 nm (5550 Å)
View Details
Super 0.5W Power PLCC-4 Surface Mount LED - ASMT-QWBF-NKL0E - Broadcom Inc.
Specs
LED Type White; Cool White
Color Temperature 4500 to 10000 K
Viewing Angle 120 degrees
View Details
5 suppliers