Broadcom Inc. Super 0.5W Power PLCC-4 Surface Mount LED ASMT-QWBF-NKL0E

Description
The Super 0.5W Cool White Power PLCC-4 SMT LED is using InGaN chip technology. The package can be driven at high current due to its superior package design. The product is able to dissipate the heat more efficiently compared to the Power PLCC-4 SMT LEDs. These LEDs produce higher light output with better flux performance compared to the Power PLCC-4 SMT LED. The Super 0.5W Cool White Power PLCC-4 SMT LEDs are designed for higher reliability, better performance, and operate under a wide range of environmental conditions. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin, to provide close uniformity.
Request a Quote Datasheet
Description
The Super 0.5W Cool White Power PLCC-4 SMT LED is using InGaN chip technology. The package can be driven at high current due to its superior package design. The product is able to dissipate the heat more efficiently compared to the Power PLCC-4 SMT LEDs. These LEDs produce higher light output with better flux performance compared to the Power PLCC-4 SMT LED. The Super 0.5W Cool White Power PLCC-4 SMT LEDs are designed for higher reliability, better performance, and operate under a wide range of environmental conditions. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin, to provide close uniformity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super 0.5W Power PLCC-4 Surface Mount LED - ASMT-QWBF-NKL0E - Broadcom Inc.
San Jose, CA, USA
Super 0.5W Power PLCC-4 Surface Mount LED
ASMT-QWBF-NKL0E
Super 0.5W Power PLCC-4 Surface Mount LED ASMT-QWBF-NKL0E
The Super 0.5W Cool White Power PLCC-4 SMT LED is using InGaN chip technology. The package can be driven at high current due to its superior package design. The product is able to dissipate the heat more efficiently compared to the Power PLCC-4 SMT LEDs. These LEDs produce higher light output with better flux performance compared to the Power PLCC-4 SMT LED. The Super 0.5W Cool White Power PLCC-4 SMT LEDs are designed for higher reliability, better performance, and operate under a wide range of environmental conditions. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin, to provide close uniformity.

The Super 0.5W Cool White Power PLCC-4 SMT LED is using InGaN chip technology. The package can be driven at high current due to its superior package design. The product is able to dissipate the heat more efficiently compared to the Power PLCC-4 SMT LEDs. These LEDs produce higher light output with better flux performance compared to the Power PLCC-4 SMT LED.
The Super 0.5W Cool White Power PLCC-4 SMT LEDs are designed for higher reliability, better performance, and operate under a wide range of environmental conditions.
To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin, to provide close uniformity.

Supplier's Site
LED White Lighting - 516-2952-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-2952-2-ND
LED White Lighting 516-2952-2-ND
LED Lighting - White, Cool 7250K (4500K ~ 10000K) 3.3V 150mA 120° 4-PLCC

LED Lighting - White, Cool 7250K (4500K ~ 10000K) 3.3V 150mA 120° 4-PLCC

Buy Now Datasheet
LED White Lighting - 516-2952-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-2952-1-ND
LED White Lighting 516-2952-1-ND
LED Lighting - White, Cool 7250K (4500K ~ 10000K) 3.3V 150mA 120° 4-PLCC

LED Lighting - White, Cool 7250K (4500K ~ 10000K) 3.3V 150mA 120° 4-PLCC

Buy Now Datasheet
LED White Lighting - 516-2952-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-2952-6-ND
LED White Lighting 516-2952-6-ND
LED Lighting - White, Cool 7250K (4500K ~ 10000K) 3.3V 150mA 120° 4-PLCC

LED Lighting - White, Cool 7250K (4500K ~ 10000K) 3.3V 150mA 120° 4-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
969301-ASMT-QWBF-NKL0E
Optoelectronics - LED Lighting - White 969301-ASMT-QWBF-NKL0E
Win Source Part Number: 969301-ASMT-QWBF-NKL 0E Category: Optoelectronics>LED Lighting - White Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 150mA CCT (K): 7250K (4500K ~ 10000K) Flux @ 85°C, Current - Test: 42lm Flux @ 25°C, Current - Test: 49lm Lumens/Watt @ Current - Test: 94 lm/W Thermal Resistance of Package: 50°C/W Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 0.126" L x 0.110" W (3.20mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-2952-6,516-2952- 1,ASMT-QWBF-NKL0E-ND ,516-2952-2 Base Product Number: ASMT-QWBF

Win Source Part Number: 969301-ASMT-QWBF-NKL0E
Category: Optoelectronics>LED Lighting - White
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Max: 150mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 150mA
CCT (K): 7250K (4500K ~ 10000K)
Flux @ 85°C, Current - Test: 42lm
Flux @ 25°C, Current - Test: 49lm
Lumens/Watt @ Current - Test: 94 lm/W
Thermal Resistance of Package: 50°C/W
Package / Case: 4-PLCC
Supplier Device Package: 4-PLCC
Dimension: 0.126" L x 0.110" W (3.20mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-2952-6,516-2952-1,ASMT-QWBF-NKL0E-ND,516-2952-2
Base Product Number: ASMT-QWBF

Buy Now Datasheet
Led, Cool White, 43Mcd, Round, Smd; Led Color Broadcom - 58Y4560 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cool White, 43Mcd, Round, Smd; Led Color Broadcom
58Y4560
Led, Cool White, 43Mcd, Round, Smd; Led Color Broadcom 58Y4560
LED, COOL WHITE, 43MCD, ROUND, SMD; LED Color:Cool White; LED Mounting:SMD; Bulb Size:-; Forward Current If:150mA; Forward Voltage:3.3V; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, COOL WHITE, 43MCD, ROUND, SMD; LED Color:Cool White; LED Mounting:SMD; Bulb Size:-; Forward Current If:150mA; Forward Voltage:3.3V; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMT-QWBF-NKL0E
High Power LEDs - White ASMT-QWBF-NKL0E
High Power LEDs - White Cool White 0.5 Watt

High Power LEDs - White Cool White 0.5 Watt

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-QWBF-NKL0E 516-2952-2-ND 969301-ASMT-QWBF-NKL0E 58Y4560 ASMT-QWBF-NKL0E
Product Name Super 0.5W Power PLCC-4 Surface Mount LED LED White Lighting Optoelectronics - LED Lighting - White Led, Cool White, 43Mcd, Round, Smd; Led Color Broadcom High Power LEDs - White
LED Type White; Cool White White White; Multi-Colored; White, Cool White; Cool White
Color Temperature 4500 to 10000 K 7250 K
Viewing Angle 120 degrees 120 degrees 120 degrees 120 degrees
Forward Current 150 milliamps 150 milliamps 150 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Single Rank Mini-mold Chip LED - SML-D15U2W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 615 nm (6150 Å)
View Details
2 suppliers
LED Indication - Discrete - 516-2938-2-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
3 suppliers