ROHM Semiconductor USA, LLC LEDs SML-P11VTT86R

Description
LED Red 626nm Clear 1mA 1006mm 0402
Request a Quote Datasheet
Description
LED Red 626nm Clear 1mA 1006mm 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1612774 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Red 626nm Clear 1mA 1006mm 0402

LED Red 626nm Clear 1mA 1006mm 0402

Supplier's Site
Optoelectronics - LED Indication - Discrete - 1331882-SML-P11VTT86R - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331882-SML-P11VTT86R
Optoelectronics - LED Indication - Discrete 1331882-SML-P11VTT86R
Manufacturer: Rohm Semiconductor Win Source Part Number: 1331882-SML-P11VTT86 R Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Red Size / Dimension: 1.00mm L x 0.60mm W Standard Package: 5,000 Mounting: Surface Mount Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 1mA Wavelength - Dominant: 626nm Height (Max): 0.25mm Supplier Device Package: 1006 (0402) Case / Package: 0402 (1006 Metric) Lens Style: Square with Flat Top Lens Size: 0.60mm ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: SML-P11VTT86RH,SML-P 11VTT86RDKR,SML-P11V TT86RJ,SML-P11VTT86R K,SML-P11VTT86RCT,SM L-P11VTT86R-ND,SML-P 11VTT86RTR Base Product Number: SML-P11 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1331882-SML-P11VTT86R
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Red
Size / Dimension: 1.00mm L x 0.60mm W
Standard Package: 5,000
Mounting: Surface Mount
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 4mcd
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 1mA
Wavelength - Dominant: 626nm
Height (Max): 0.25mm
Supplier Device Package: 1006 (0402)
Case / Package: 0402 (1006 Metric)
Lens Style: Square with Flat Top
Lens Size: 0.60mm
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: SML-P11VTT86RH,SML-P11VTT86RDKR,SML-P11VTT86RJ,SML-P11VTT86RK,SML-P11VTT86RCT,SML-P11VTT86R-ND,SML-P11VTT86RTR
Base Product Number: SML-P11
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Indication - Discrete - 846-SML-P11VTT86RTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P11VTT86RTR-ND
LED Indication - Discrete 846-SML-P11VTT86RTR-ND
Red 626nm LED Indication - Discrete 1.8V 0402 (1006 Metric)

Red 626nm LED Indication - Discrete 1.8V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-P11VTT86RDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P11VTT86RDKR-ND
LED Indication - Discrete 846-SML-P11VTT86RDKR-ND
Red 626nm LED Indication - Discrete 1.8V 0402 (1006 Metric)

Red 626nm LED Indication - Discrete 1.8V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-P11VTT86RCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P11VTT86RCT-ND
LED Indication - Discrete 846-SML-P11VTT86RCT-ND
Red 626nm LED Indication - Discrete 1.8V 0402 (1006 Metric)

Red 626nm LED Indication - Discrete 1.8V 0402 (1006 Metric)

Buy Now Datasheet
Led, Picoled, Red, 626 Nm, 1.8 V, 1 Ma, 4 Mcd Rohs Compliant Rohm - 72Y6408 - Newark, An Avnet Company
Chicago, IL, United States
Led, Picoled, Red, 626 Nm, 1.8 V, 1 Ma, 4 Mcd Rohs Compliant Rohm
72Y6408
Led, Picoled, Red, 626 Nm, 1.8 V, 1 Ma, 4 Mcd Rohs Compliant Rohm 72Y6408
LED, PICOLED, Red, 626 nm, 1.8 V, 1 mA, 4 mcd RoHS Compliant: Yes

LED, PICOLED, Red, 626 nm, 1.8 V, 1 mA, 4 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-P11VTT86R
Standard LEDs - SMD SML-P11VTT86R
Standard LEDs - SMD CHIP LED, TYPE=PICOLED-ECO/MI

Standard LEDs - SMD CHIP LED, TYPE=PICOLED-ECO/MI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1612774 1331882-SML-P11VTT86R 846-SML-P11VTT86RTR-ND 72Y6408 SML-P11VTT86R
Product Name LEDs Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, Picoled, Red, 626 Nm, 1.8 V, 1 Ma, 4 Mcd Rohs Compliant Rohm Standard LEDs - SMD
LED Package: 1 x 0.6 x 0.2mm 0402 (1006 Metric)
LED Type Red; Clear Red; Red Red
Peak Wavelength 632 nm (6320 Å) 626 nm (6260 Å) 626 nm (6260 Å)
Luminous Intensity 4 milliCandela 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
UV Detectors - MTPD4400D-1.4 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 440 nm (4400 Å)
View Details
High brightness Lens Type LED - CSL0901ET - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers