ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-P11VTT86 SML-P11VTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098500-SML-P11VTT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4mcd Lens Style/Size: Square with Flat Top, 0.60mm Current - Test: 1mA Wavelength - Dominant: 626nm Height (Max): 0.25mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1006 (0402) Alternative Parts (Cross-Reference): XZMDK68W-2; EAST10052RA0; EAST1005RA1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098500-SML-P11VTT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4mcd Lens Style/Size: Square with Flat Top, 0.60mm Current - Test: 1mA Wavelength - Dominant: 626nm Height (Max): 0.25mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1006 (0402) Alternative Parts (Cross-Reference): XZMDK68W-2; EAST10052RA0; EAST1005RA1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-P11VTT86
1098500-SML-P11VTT86
LED Indication - Discrete - SML-P11VTT86 1098500-SML-P11VTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098500-SML-P11VTT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4mcd Lens Style/Size: Square with Flat Top, 0.60mm Current - Test: 1mA Wavelength - Dominant: 626nm Height (Max): 0.25mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1006 (0402) Alternative Parts (Cross-Reference): XZMDK68W-2; EAST10052RA0; EAST1005RA1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1098500-SML-P11VTT86
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.8V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 4mcd
Lens Style/Size: Square with Flat Top, 0.60mm
Current - Test: 1mA
Wavelength - Dominant: 626nm
Height (Max): 0.25mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1006 (0402)
Alternative Parts (Cross-Reference): XZMDK68W-2; EAST10052RA0; EAST1005RA1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 846-SML-P11VTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P11VTT86DKR-ND
LED Indication - Discrete 846-SML-P11VTT86DKR-ND
Red 626nm LED Indication - Discrete 1.8V 0402 (1006 Metric)

Red 626nm LED Indication - Discrete 1.8V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-P11VTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P11VTT86TR-ND
LED Indication - Discrete 846-SML-P11VTT86TR-ND
Red 626nm LED Indication - Discrete 1.8V 0402 (1006 Metric)

Red 626nm LED Indication - Discrete 1.8V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-P11VTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P11VTT86CT-ND
LED Indication - Discrete 846-SML-P11VTT86CT-ND
Red 626nm LED Indication - Discrete 1.8V 0402 (1006 Metric)

Red 626nm LED Indication - Discrete 1.8V 0402 (1006 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-P11VTT86
Standard LEDs - SMD SML-P11VTT86
Standard LEDs - SMD LOW CURRENT PICOLED RED 50mW 20mA 1.8V

Standard LEDs - SMD LOW CURRENT PICOLED RED 50mW 20mA 1.8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1098500-SML-P11VTT86 846-SML-P11VTT86DKR-ND SML-P11VTT86
Product Name LED Indication - Discrete - SML-P11VTT86 LED Indication - Discrete Standard LEDs - SMD
LED Type Red; Red Red
Peak Wavelength 626 nm (6260 Å) 626 nm (6260 Å)
Forward Voltage 1.8 volts 1.8 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details