ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-P11MTT86 SML-P11MTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 794769-SML-P11MTT86 Series: PicoLED Packaging: Reel package Color: Yellow-Green Package: 2-SMD, No Lead Mounting: SMD Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2.1mcd Lens Style/Size: Square with Flat Top, 0.60mm Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 1mA Wavelength - Dominant: 569nm Family Name: SML-P11MTT86 Categories: Optoelectronics Dimension: 1.00mm L x 0.60mm W Manufacturer Package: 1006 (0402) Height (Maximum): 0.25mm Alternative Parts (Cross-Reference): LTST-S271KGKT; LTST-S271TGKT; SML-P11MT; SML-P11MTT87; Introduction Date: June 02, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 794769-SML-P11MTT86 Series: PicoLED Packaging: Reel package Color: Yellow-Green Package: 2-SMD, No Lead Mounting: SMD Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2.1mcd Lens Style/Size: Square with Flat Top, 0.60mm Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 1mA Wavelength - Dominant: 569nm Family Name: SML-P11MTT86 Categories: Optoelectronics Dimension: 1.00mm L x 0.60mm W Manufacturer Package: 1006 (0402) Height (Maximum): 0.25mm Alternative Parts (Cross-Reference): LTST-S271KGKT; LTST-S271TGKT; SML-P11MT; SML-P11MTT87; Introduction Date: June 02, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-P11MTT86
794769-SML-P11MTT86
LED Indication - Discrete - SML-P11MTT86 794769-SML-P11MTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 794769-SML-P11MTT86 Series: PicoLED Packaging: Reel package Color: Yellow-Green Package: 2-SMD, No Lead Mounting: SMD Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2.1mcd Lens Style/Size: Square with Flat Top, 0.60mm Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 1mA Wavelength - Dominant: 569nm Family Name: SML-P11MTT86 Categories: Optoelectronics Dimension: 1.00mm L x 0.60mm W Manufacturer Package: 1006 (0402) Height (Maximum): 0.25mm Alternative Parts (Cross-Reference): LTST-S271KGKT; LTST-S271TGKT; SML-P11MT; SML-P11MTT87; Introduction Date: June 02, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 794769-SML-P11MTT86
Series: PicoLED
Packaging: Reel package
Color: Yellow-Green
Package: 2-SMD, No Lead
Mounting: SMD
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 2.1mcd
Lens Style/Size: Square with Flat Top, 0.60mm
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 1mA
Wavelength - Dominant: 569nm
Family Name: SML-P11MTT86
Categories: Optoelectronics
Dimension: 1.00mm L x 0.60mm W
Manufacturer Package: 1006 (0402)
Height (Maximum): 0.25mm
Alternative Parts (Cross-Reference): LTST-S271KGKT; LTST-S271TGKT; SML-P11MT; SML-P11MTT87;
Introduction Date: June 02, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Indication - Discrete - 846-SML-P11MTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P11MTT86TR-ND
LED Indication - Discrete 846-SML-P11MTT86TR-ND
Yellow-Green 569nm LED Indication - Discrete 1.9V 0402 (1006 Metric)

Yellow-Green 569nm LED Indication - Discrete 1.9V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-P11MTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P11MTT86DKR-ND
LED Indication - Discrete 846-SML-P11MTT86DKR-ND
Yellow-Green 569nm LED Indication - Discrete 1.9V 0402 (1006 Metric)

Yellow-Green 569nm LED Indication - Discrete 1.9V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-P11MTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P11MTT86CT-ND
LED Indication - Discrete 846-SML-P11MTT86CT-ND
Yellow-Green 569nm LED Indication - Discrete 1.9V 0402 (1006 Metric)

Yellow-Green 569nm LED Indication - Discrete 1.9V 0402 (1006 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-P11MTT86
Standard LEDs - SMD SML-P11MTT86
Standard LEDs - SMD YEL-GRN PICOLED 54mW 20mA 1.9V

Standard LEDs - SMD YEL-GRN PICOLED 54mW 20mA 1.9V

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - SML-P11MTT86 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
SML-P11MTT86
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) SML-P11MTT86
0402 Light Emitting Diodes (LED) ROHS

0402 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 794769-SML-P11MTT86 846-SML-P11MTT86TR-ND SML-P11MTT86 SML-P11MTT86
Product Name LED Indication - Discrete - SML-P11MTT86 LED Indication - Discrete Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Type Yellow; Green; Yellow-Green Yellow; Green
Peak Wavelength 569 nm (5690 Å) 569 nm (5690 Å)
Forward Voltage 1.9 volts 1.9 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High Brightness SMT Round/Oval LED Lamps - ALMD-LL36-WZ002 - Broadcom Inc.
Specs
LED Package: Oval AlInGaP/InGaN
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details