ROHM Semiconductor USA, LLC LED Indication - Discrete SML-P11DTT86

Description
Orange 605nm LED Indication - Discrete 1.9V 0402 (1006 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 1.9V 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-P11DTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P11DTT86CT-ND
LED Indication - Discrete 846-SML-P11DTT86CT-ND
Orange 605nm LED Indication - Discrete 1.9V 0402 (1006 Metric)

Orange 605nm LED Indication - Discrete 1.9V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-P11DTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P11DTT86DKR-ND
LED Indication - Discrete 846-SML-P11DTT86DKR-ND
Orange 605nm LED Indication - Discrete 1.9V 0402 (1006 Metric)

Orange 605nm LED Indication - Discrete 1.9V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-P11DTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P11DTT86TR-ND
LED Indication - Discrete 846-SML-P11DTT86TR-ND
Orange 605nm LED Indication - Discrete 1.9V 0402 (1006 Metric)

Orange 605nm LED Indication - Discrete 1.9V 0402 (1006 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-P11DTT86
029412-SML-P11DTT86
LED Indication - Discrete - SML-P11DTT86 029412-SML-P11DTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029412-SML-P11DTT86 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.9V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 7.3mcd Lens Style/Size: Square with Flat Top, 0.60mm Current - Test: 1mA Wavelength - Dominant: 605nm Height (Max): 0.25mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1006 (0402) Alternative Parts (Cross-Reference): SML-LX0402SYC-TR; 16-213UYC/S530-A2/TR 8; 16-213UYC/S530-A2; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029412-SML-P11DTT86
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 7.3mcd
Lens Style/Size: Square with Flat Top, 0.60mm
Current - Test: 1mA
Wavelength - Dominant: 605nm
Height (Max): 0.25mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1006 (0402)
Alternative Parts (Cross-Reference): SML-LX0402SYC-TR; 16-213UYC/S530-A2/TR8; 16-213UYC/S530-A2;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-P11DTT86
Standard LEDs - SMD SML-P11DTT86
Standard LEDs - SMD LOW CURR PICOLED ORG - 52mW 20mA 1.9V

Standard LEDs - SMD LOW CURR PICOLED ORG - 52mW 20mA 1.9V

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - SML-P11DTT86 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
SML-P11DTT86
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) SML-P11DTT86
1mA 7.3mcd 无色透明透镜 605nm Orange 1.9V 0402 Light Emitting Diodes (LED) ROHS

1mA 7.3mcd 无色透明透镜 605nm Orange 1.9V 0402 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-P11DTT86CT-ND 029412-SML-P11DTT86 SML-P11DTT86 SML-P11DTT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-P11DTT86 Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 0402 (1006 Metric)
LED Type Orange Orange; Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å) 605 nm (6050 Å)
Luminous Intensity 7.3 milliCandela 7.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Color Lighting - 516-ASM6-SL91-NST0HDKR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Blue
Peak Wavelength 450 nm (4500 Å)
View Details