ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete SML-H12M8TT86C

Description
Win Source Part Number: 1371921-SML-H12M8TT8 6C Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q101, SML-H12 Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 2012 (0805) Base Product Number: SML-H12 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.25mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Yellow-Green Configuration: Standard Height (Max): 0.90mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Lens Style: Rectangle with Flat Top Lens Size: 1.52mm x 1.25mm Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 572nm
Request a Quote Datasheet
Description
Win Source Part Number: 1371921-SML-H12M8TT8 6C Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q101, SML-H12 Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 2012 (0805) Base Product Number: SML-H12 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.25mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Yellow-Green Configuration: Standard Height (Max): 0.90mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Lens Style: Rectangle with Flat Top Lens Size: 1.52mm x 1.25mm Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 572nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - SML-H12M8TT86C - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
SML-H12M8TT86C
Optoelectronics - LED Indication - Discrete SML-H12M8TT86C
Win Source Part Number: 1371921-SML-H12M8TT8 6C Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q101, SML-H12 Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 2012 (0805) Base Product Number: SML-H12 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.25mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Yellow-Green Configuration: Standard Height (Max): 0.90mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Lens Style: Rectangle with Flat Top Lens Size: 1.52mm x 1.25mm Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 572nm

Win Source Part Number: 1371921-SML-H12M8TT86C
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101, SML-H12
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 2012 (0805)
Base Product Number: SML-H12
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 2.00mm L x 1.25mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Yellow-Green
Configuration: Standard
Height (Max): 0.90mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 25mcd
Lens Style: Rectangle with Flat Top
Lens Size: 1.52mm x 1.25mm
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 572nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number SML-H12M8TT86C
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-A300-9 - HIS2000R-A300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details