Orange 605nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Orange 605nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Orange 605nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 806906-SML-H12D8TT86
Packaging: Reel
Mounting Style: SMD
Color: Orange
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 63mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 605nm
Supplier Device Package: 0805 (2012 Metric)
Dimension: 2.00mm L x 1.25mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.52mm x 1.25mm
Manufacturer Package: 0805 (2012 Metric)
Height (Maximum): 0.90mm
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
LED, SML-H1, Orange, 605 nm, 2.2 V, 20 mA, 63 mcd RoHS Compliant: Yes
Standard LEDs - SMD LED CHIP GAP ORANGE
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 846-1179-1-ND | 806906-SML-H12D8TT86 | 72Y6399 | SML-H12D8TT86 |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - SML-H12D8TT86 | Led, Sml-H1, Orange, 605 Nm, 2.2 V, 20 Ma, 63 Mcd Rohs Compliant Rohm | Standard LEDs - SMD |
| LED Package: | 0805 (2012 Metric) | |||
| LED Type | Orange | Orange; Orange | ||
| Peak Wavelength | 605 nm (6050 Å) | 605 nm (6050 Å) | ||
| Luminous Intensity | 63 milliCandela |