ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-E12UWT86R SML-E12UWT86R

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 749350-SML-E12UWT86R Manufacturer Homepage: www.rohm.com Reference case: SMD0603 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 749350-SML-E12UWT86R Manufacturer Homepage: www.rohm.com Reference case: SMD0603 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-E12UWT86R
749350-SML-E12UWT86R
LED Indication - Discrete - SML-E12UWT86R 749350-SML-E12UWT86R
Manufacturer: Rohm Semiconductor Win Source Part Number: 749350-SML-E12UWT86R Manufacturer Homepage: www.rohm.com Reference case: SMD0603 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 749350-SML-E12UWT86R
Manufacturer Homepage: www.rohm.com
Reference case: SMD0603
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 749350-SML-E12UWT86R
Product Name LED Indication - Discrete - SML-E12UWT86R
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details