ROHM Semiconductor USA, LLC LED Indication - Discrete SML-E12UWT86

Description
Red 624nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-E12UWT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-E12UWT86DKR-ND
LED Indication - Discrete 846-SML-E12UWT86DKR-ND
Red 624nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Red 624nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-E12UWT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-E12UWT86CT-ND
LED Indication - Discrete 846-SML-E12UWT86CT-ND
Red 624nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Red 624nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-E12UWT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-E12UWT86TR-ND
LED Indication - Discrete 846-SML-E12UWT86TR-ND
Red 624nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Red 624nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-E12UWT86
1098468-SML-E12UWT86
LED Indication - Discrete - SML-E12UWT86 1098468-SML-E12UWT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098468-SML-E12UWT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.1V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 100mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 624nm Height (Max): 0.46mm Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1098468-SML-E12UWT86
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 100mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 624nm
Height (Max): 0.46mm
Categories: Optoelectronics
Status: Active
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Led, Red, 85Mcd, 624Nm, 1608; Led Colour Rohm - 18AC7717 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 85Mcd, 624Nm, 1608; Led Colour Rohm
18AC7717
Led, Red, 85Mcd, 624Nm, 1608; Led Colour Rohm 18AC7717
LED, RED, 85MCD, 624NM, 1608; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:624nm; Luminous Intensity:85mcd; Viewing Angle:-; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, RED, 85MCD, 624NM, 1608; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:624nm; Luminous Intensity:85mcd; Viewing Angle:-; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-E12UWT86
Standard LEDs - SMD SML-E12UWT86
Standard LEDs - SMD HIGH BRIGHT - RED 62mW 25mA 2.1V

Standard LEDs - SMD HIGH BRIGHT - RED 62mW 25mA 2.1V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-E12UWT86DKR-ND 1098468-SML-E12UWT86 18AC7717 SML-E12UWT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-E12UWT86 Led, Red, 85Mcd, 624Nm, 1608; Led Colour Rohm Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Red Red; Red Red
Peak Wavelength 624 nm (6240 Å) 624 nm (6240 Å) 624 nm (6240 Å)
Luminous Intensity 100 milliCandela 85 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Mini-mold Chip LED - SML-D14WW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details