ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete SML-D15YWT86

Description
Win Source Part Number: 1371920-SML-D15YWT86 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Series: SML-D15 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 (0603) Base Product Number: SML-D15 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Yellow Configuration: Standard Height (Max): 0.65mm Lens Color: White Lens Transparency: Diffused Millicandela Rating: 224mcd Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 590nm
Request a Quote Datasheet
Description
Win Source Part Number: 1371920-SML-D15YWT86 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Series: SML-D15 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 (0603) Base Product Number: SML-D15 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Yellow Configuration: Standard Height (Max): 0.65mm Lens Color: White Lens Transparency: Diffused Millicandela Rating: 224mcd Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 590nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - SML-D15YWT86 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
SML-D15YWT86
Optoelectronics - LED Indication - Discrete SML-D15YWT86
Win Source Part Number: 1371920-SML-D15YWT86 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Series: SML-D15 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 (0603) Base Product Number: SML-D15 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Yellow Configuration: Standard Height (Max): 0.65mm Lens Color: White Lens Transparency: Diffused Millicandela Rating: 224mcd Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 590nm

Win Source Part Number: 1371920-SML-D15YWT86
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Mfr: Rohm Semiconductor
Series: SML-D15
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 1608 (0603)
Base Product Number: SML-D15
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 1.60mm L x 0.80mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Yellow
Configuration: Standard
Height (Max): 0.65mm
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 224mcd
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 590nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number SML-D15YWT86
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 2222216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 150 watts
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details