ROHM Semiconductor USA, LLC LED Indication - Discrete SML-D15VWT86C

Description
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-D15VWT86CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D15VWT86CDKR-ND
LED Indication - Discrete SML-D15VWT86CDKR-ND
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D15VWT86CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D15VWT86CTR-ND
LED Indication - Discrete SML-D15VWT86CTR-ND
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D15VWT86CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D15VWT86CCT-ND
LED Indication - Discrete SML-D15VWT86CCT-ND
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241676-SML-D15VWT86C
Optoelectronics - LED Indication - Discrete 1241676-SML-D15VWT86C
Win Source Part Number: 1241676-SML-D15VWT86 C Category: Optoelectronics>LED Indication - Discrete Series: Automotive, AEC-Q101, SML-D15 Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: White Millicandela Rating: 90mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 630nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 (0603) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-D15VWT86CTR,SML- D15VWT86CDKR,SML-D15 VWT86CCT Base Product Number: SML-D15

Win Source Part Number: 1241676-SML-D15VWT86C
Category: Optoelectronics>LED Indication - Discrete
Series: Automotive, AEC-Q101, SML-D15
Color: Red
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Lens Color: White
Millicandela Rating: 90mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Height (Max): 0.65mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 1608 (0603)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SML-D15VWT86CTR,SML-D15VWT86CDKR,SML-D15VWT86CCT
Base Product Number: SML-D15

Buy Now Datasheet
Led, Aec-Q101, Red, 90Mcd, Smd, 0603; Led Colour Rohm - 06AC2534 - Newark, An Avnet Company
Chicago, IL, United States
Led, Aec-Q101, Red, 90Mcd, Smd, 0603; Led Colour Rohm
06AC2534
Led, Aec-Q101, Red, 90Mcd, Smd, 0603; Led Colour Rohm 06AC2534
LED, AEC-Q101, RED, 90MCD, SMD, 0603; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:90mcd; Viewing Angle:-; Lens Shape:Rectangular; ProductRoHS Compliant: Yes

LED, AEC-Q101, RED, 90MCD, SMD, 0603; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:90mcd; Viewing Angle:-; Lens Shape:Rectangular; ProductRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D15VWT86C
Standard LEDs - SMD SML-D15VWT86C
Standard LEDs - SMD Red 630nm 90mcd 2V; 20mA; 0603

Standard LEDs - SMD Red 630nm 90mcd 2V; 20mA; 0603

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-D15VWT86CDKR-ND 1241676-SML-D15VWT86C 06AC2534 SML-D15VWT86C
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Aec-Q101, Red, 90Mcd, Smd, 0603; Led Colour Rohm Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Red Red; Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 630 nm (6300 Å)
Luminous Intensity 90 milliCandela 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
EXCELED™ series chip LED - SML-E12D8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers