Manufacturer: Rohm Semiconductor
Win Source Part Number: 896170-SML-D15MWT86
Series: SML-D15
Features: Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: SML-D15
Categories: Optoelectronics
Case / Package: 1608 (0603)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SML-D15MWT86DKR, SML-D15MWT86TR, SML-D15MWT86CT
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
LED, YELLOW GRN, 71MCD, 571NM, SMD, 0603; LED Colour:Yellow Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:571nm; Luminous Intensity:71mcd; Viewing Angle:-; Lens RoHS Compliant: Yes
LED YLW/GREEN DIFFUSED 1608 SMD
Standard LEDs - SMD SNGL Rank Mini-mold LED Yellowish Green
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 896170-SML-D15MWT86 | SML-D15MWT86DKR-ND | 02AC3890 | 687-SML-D15MWT86 | SML-D15MWT86 |
| Product Name | LED Indication - Discrete - SML-D15MWT86 | LED Indication - Discrete | Led, Yellow Grn, 71Mcd, 571Nm, Smd, 0603; Led Colour Rohm | LED YLW/GREEN DIFFUSED 1608 SMD | Standard LEDs - SMD |
| LED Package: | 0603 (1608 Metric) | 1.60mm Lx0.80mm W | |||
| LED Type | Yellow; Green | Yellow; Green | Yellow; Green; Yellow-Green | ||
| Peak Wavelength | 571 nm (5710 Å) | 571 nm (5710 Å) | 571 nm (5710 Å) | ||
| Luminous Intensity | 71 milliCandela | 71 milliCandela | 71 milliCandela |