ROHM Semiconductor USA, LLC Optics - LEDs - Light Pipes - SML-D14VWT86A SML-D14VWT86A

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094489-SML-D14VWT86 A Packaging: Tape & Reel (TR) Color: Red Length: 1.6 mm Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 100 mcd Lens Color: White Lens Transparency: Diffused Height: 550 µm Width: 800 µm Luminous Flux: 1 Zlm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Case / Package: 1608 Alternative Parts (Cross-Reference): LS L296-P2Q2-1-Z; LY L296-P2R1-26-Z; LO L296-P2R1-24-Z; SML-LX0603IW-TR; SML-LX0603YW-TR; SML-LX0603GW-TR; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Case Code (Imperial): 0603 Test Current: 20 mA Dominant Wavelength: 630 nm
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094489-SML-D14VWT86 A Packaging: Tape & Reel (TR) Color: Red Length: 1.6 mm Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 100 mcd Lens Color: White Lens Transparency: Diffused Height: 550 µm Width: 800 µm Luminous Flux: 1 Zlm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Case / Package: 1608 Alternative Parts (Cross-Reference): LS L296-P2Q2-1-Z; LY L296-P2R1-26-Z; LO L296-P2R1-24-Z; SML-LX0603IW-TR; SML-LX0603YW-TR; SML-LX0603GW-TR; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Case Code (Imperial): 0603 Test Current: 20 mA Dominant Wavelength: 630 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - SML-D14VWT86A - 1094489-SML-D14VWT86A - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - SML-D14VWT86A
1094489-SML-D14VWT86A
Optics - LEDs - Light Pipes - SML-D14VWT86A 1094489-SML-D14VWT86A
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094489-SML-D14VWT86 A Packaging: Tape & Reel (TR) Color: Red Length: 1.6 mm Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 100 mcd Lens Color: White Lens Transparency: Diffused Height: 550 µm Width: 800 µm Luminous Flux: 1 Zlm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Case / Package: 1608 Alternative Parts (Cross-Reference): LS L296-P2Q2-1-Z; LY L296-P2R1-26-Z; LO L296-P2R1-24-Z; SML-LX0603IW-TR; SML-LX0603YW-TR; SML-LX0603GW-TR; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Case Code (Imperial): 0603 Test Current: 20 mA Dominant Wavelength: 630 nm

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094489-SML-D14VWT86A
Packaging: Tape & Reel (TR)
Color: Red
Length: 1.6 mm
Mounting: SMD (SMT)
Forward Voltage: 2 V
Luminous Intensity: 100 mcd
Lens Color: White
Lens Transparency: Diffused
Height: 550 µm
Width: 800 µm
Luminous Flux: 1 Zlm
Categories: Optics - LEDs - Light Pipes
Case / Package: 0603
Case / Package: 1608
Alternative Parts (Cross-Reference): LS L296-P2Q2-1-Z; LY L296-P2R1-26-Z; LO L296-P2R1-24-Z; SML-LX0603IW-TR; SML-LX0603YW-TR; SML-LX0603GW-TR;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Case Code (Imperial): 0603
Test Current: 20 mA
Dominant Wavelength: 630 nm

Buy Now
LED RED DIFFUSED 0603 SMD - 687-SML-D14VWT86A - Utmel Electronic Limited
Hong Kong, China
LED RED DIFFUSED 0603 SMD
687-SML-D14VWT86A
LED RED DIFFUSED 0603 SMD 687-SML-D14VWT86A
LED RED DIFFUSED 0603 SMD

LED RED DIFFUSED 0603 SMD

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D14VWT86A
Standard LEDs - SMD SML-D14VWT86A
Standard LEDs - SMD

Standard LEDs - SMD

Buy Now Datasheet
Led, Red, 100Mcd, 630Nm Rohs Compliant Rohm - 70AH6543 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 100Mcd, 630Nm Rohs Compliant Rohm
70AH6543
Led, Red, 100Mcd, 630Nm Rohs Compliant Rohm 70AH6543
LED, RED, 100MCD, 630NM ROHS COMPLIANT: YES

LED, RED, 100MCD, 630NM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1094489-SML-D14VWT86A 687-SML-D14VWT86A SML-D14VWT86A 70AH6543
Product Name Optics - LEDs - Light Pipes - SML-D14VWT86A LED RED DIFFUSED 0603 SMD Standard LEDs - SMD Led, Red, 100Mcd, 630Nm Rohs Compliant Rohm
LED Type Red; Red Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Luminous Intensity 100 milliCandela 100 milliCandela
Forward Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
LED White Lighting - 1416-L128-4090HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details