ROHM Semiconductor USA, LLC LED Indication - Discrete SML-D14MWT86A

Description
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-D14MWT86ATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D14MWT86ATR-ND
LED Indication - Discrete SML-D14MWT86ATR-ND
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D14MWT86ACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D14MWT86ACT-ND
LED Indication - Discrete SML-D14MWT86ACT-ND
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D14MWT86ADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D14MWT86ADKR-ND
LED Indication - Discrete SML-D14MWT86ADKR-ND
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D14MWT86A
Standard LEDs - SMD SML-D14MWT86A
Standard LEDs - SMD Yel/Grn 571nm 60mcd 0603/1608 30mA

Standard LEDs - SMD Yel/Grn 571nm 60mcd 0603/1608 30mA

Buy Now Datasheet
Led, Yellow Green, 60Mcd, 571Nm Rohs Compliant Rohm - 70AH6541 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 60Mcd, 571Nm Rohs Compliant Rohm
70AH6541
Led, Yellow Green, 60Mcd, 571Nm Rohs Compliant Rohm 70AH6541
LED, YELLOW GREEN, 60MCD, 571NM ROHS COMPLIANT: YES

LED, YELLOW GREEN, 60MCD, 571NM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-D14MWT86ATR-ND SML-D14MWT86A 70AH6541
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Yellow Green, 60Mcd, 571Nm Rohs Compliant Rohm
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details