ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete SML-D13WWT86C

Description
Win Source Part Number: 1241683-SML-D13WWT86 C Category: Optoelectronics>LED Indication - Discrete Series: Automotive, AEC-Q101, SML-D13 Color: Yellow Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 160° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 110mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 587nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 (0603) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-D13WWT86CDKR,SML -D13WWT86CTR,SML-D13 WWT86CAT,SML-D13WWT8 6CCT Base Product Number: SML-D13
Request a Quote Datasheet
Description
Win Source Part Number: 1241683-SML-D13WWT86 C Category: Optoelectronics>LED Indication - Discrete Series: Automotive, AEC-Q101, SML-D13 Color: Yellow Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 160° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 110mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 587nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 (0603) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-D13WWT86CDKR,SML -D13WWT86CTR,SML-D13 WWT86CAT,SML-D13WWT8 6CCT Base Product Number: SML-D13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241683-SML-D13WWT86C
Optoelectronics - LED Indication - Discrete 1241683-SML-D13WWT86C
Win Source Part Number: 1241683-SML-D13WWT86 C Category: Optoelectronics>LED Indication - Discrete Series: Automotive, AEC-Q101, SML-D13 Color: Yellow Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 160° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 110mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 587nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 (0603) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-D13WWT86CDKR,SML -D13WWT86CTR,SML-D13 WWT86CAT,SML-D13WWT8 6CCT Base Product Number: SML-D13

Win Source Part Number: 1241683-SML-D13WWT86C
Category: Optoelectronics>LED Indication - Discrete
Series: Automotive, AEC-Q101, SML-D13
Color: Yellow
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 160°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 110mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 587nm
Height (Max): 0.65mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 1608 (0603)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SML-D13WWT86CDKR,SML-D13WWT86CTR,SML-D13WWT86CAT,SML-D13WWT86CCT
Base Product Number: SML-D13

Buy Now Datasheet
LED Indication - Discrete - SML-D13WWT86CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D13WWT86CDKR-ND
LED Indication - Discrete SML-D13WWT86CDKR-ND
Yellow 587nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 587nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D13WWT86CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D13WWT86CCT-ND
LED Indication - Discrete SML-D13WWT86CCT-ND
Yellow 587nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 587nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D13WWT86CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D13WWT86CTR-ND
LED Indication - Discrete SML-D13WWT86CTR-ND
Yellow 587nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 587nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D13WWT86C
Standard LEDs - SMD SML-D13WWT86C
Standard LEDs - SMD Yel 587nm; 110mcd 0603 30mA; 81mW Pd

Standard LEDs - SMD Yel 587nm; 110mcd 0603 30mA; 81mW Pd

Buy Now Datasheet
Led, 0603, Yellow, 110Mcd, 2.1V, 587Nm Rohs Compliant Rohm - 74AJ2305 - Newark, An Avnet Company
Chicago, IL, United States
Led, 0603, Yellow, 110Mcd, 2.1V, 587Nm Rohs Compliant Rohm
74AJ2305
Led, 0603, Yellow, 110Mcd, 2.1V, 587Nm Rohs Compliant Rohm 74AJ2305
LED, 0603, YELLOW, 110MCD, 2.1V, 587NM ROHS COMPLIANT: YES

LED, 0603, YELLOW, 110MCD, 2.1V, 587NM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241683-SML-D13WWT86C SML-D13WWT86CDKR-ND SML-D13WWT86C 74AJ2305
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD Led, 0603, Yellow, 110Mcd, 2.1V, 587Nm Rohs Compliant Rohm
LED Type Yellow; Yellow Yellow
Peak Wavelength 587 nm (5870 Å) 587 nm (5870 Å)
Viewing Angle 160 degrees 160 degrees
Forward Voltage 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-342YY3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
3 suppliers
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details