ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SMF-HM1530GD-509

Description
Win Source Part Number: 1238213-SMF-HM1530GD -509 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green Package: Bulk Voltage Rating: 2.2V Standard Package: 100 Configuration: Single Viewing Angle: 60° Millicandela Rating: 30mcd Wavelength - Peak: 565nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Surface Mount, Right Angle Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SMFHM1530GD509,67-16 21,67-1621R Base Product Number: SMF-HM1530
Request a Quote Datasheet
Description
Win Source Part Number: 1238213-SMF-HM1530GD -509 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green Package: Bulk Voltage Rating: 2.2V Standard Package: 100 Configuration: Single Viewing Angle: 60° Millicandela Rating: 30mcd Wavelength - Peak: 565nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Surface Mount, Right Angle Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SMFHM1530GD509,67-16 21,67-1621R Base Product Number: SMF-HM1530
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238213-SMF-HM1530GD-509
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238213-SMF-HM1530GD-509
Win Source Part Number: 1238213-SMF-HM1530GD -509 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green Package: Bulk Voltage Rating: 2.2V Standard Package: 100 Configuration: Single Viewing Angle: 60° Millicandela Rating: 30mcd Wavelength - Peak: 565nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Surface Mount, Right Angle Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SMFHM1530GD509,67-16 21,67-1621R Base Product Number: SMF-HM1530

Win Source Part Number: 1238213-SMF-HM1530GD-509
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Green
Package: Bulk
Voltage Rating: 2.2V
Standard Package: 100
Configuration: Single
Viewing Angle: 60°
Millicandela Rating: 30mcd
Wavelength - Peak: 565nm
Current: 20mA
Lens Type: Diffused, Tinted
Mounting Type: Surface Mount, Right Angle
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SMFHM1530GD509,67-1621,67-1621R
Base Product Number: SMF-HM1530

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238213-SMF-HM1530GD-509
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
High Brightness LED - CLP6S-WKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details