ROHM Semiconductor USA, LLC LED Indication - Discrete SML-D13U8WT86

Description
Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-D13U8WT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D13U8WT86TR-ND
LED Indication - Discrete 846-SML-D13U8WT86TR-ND
Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D13U8WT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D13U8WT86DKR-ND
LED Indication - Discrete 846-SML-D13U8WT86DKR-ND
LED RED 0603 SMD

LED RED 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D13U8WT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D13U8WT86CT-ND
LED Indication - Discrete 846-SML-D13U8WT86CT-ND
LED RED 0603 SMD

LED RED 0603 SMD

Buy Now Datasheet
Led, Red, 70Mcd, 620Nm Rohs Compliant Rohm - 70AH6540 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 70Mcd, 620Nm Rohs Compliant Rohm
70AH6540
Led, Red, 70Mcd, 620Nm Rohs Compliant Rohm 70AH6540
LED, RED, 70MCD, 620NM ROHS COMPLIANT: YES

LED, RED, 70MCD, 620NM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-D13U8WT86TR-ND 70AH6540
Product Name LED Indication - Discrete Led, Red, 70Mcd, 620Nm Rohs Compliant Rohm
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
3W Mini High Power LED (High CRI) - ASMT-JY33-NSTJ1 - Broadcom Inc.
Specs
LED Package: 4 mm
LED Type White; Cool White
Color Temperature 2700 to 10000 K
View Details
2 suppliers