ROHM Semiconductor USA, LLC LED Indication - Discrete SML-D13FWT86

Description
Green 564nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 564nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-D13FWT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D13FWT86DKR-ND
LED Indication - Discrete SML-D13FWT86DKR-ND
Green 564nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 564nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D13FWT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D13FWT86TR-ND
LED Indication - Discrete SML-D13FWT86TR-ND
Green 564nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 564nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D13FWT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D13FWT86CT-ND
LED Indication - Discrete SML-D13FWT86CT-ND
Green 564nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 564nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1094485-SML-D13FWT86
Optoelectronics - LED Indication - Discrete 1094485-SML-D13FWT86
Win Source Part Number: 1094485-SML-D13FWT86 Category: Optoelectronics>LED Indication - Discrete Series: SML-D13 (A) Color: Green Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: White Lens Transparency: Diffused Millicandela Rating: 22mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 564nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 (0603) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm Alternative Parts (Cross-Reference): SML-LX0603GW-TR; SML-LX0603YW-TR; SML-LX0603IW-TR; LY L296-Q2R2-26-Z; LP L296-J2L2-25-Z; LY L296-P2R1-26-Z; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-D13FWT86-ND,SML- D13FWT86P2,SMLD13FWT 86,SML-D13FWT86N2,SM L-D13FWT86TR,SML-D13 FWT86DKR,SML-D13FWT8 6P1,SML-D13FWT86CT Base Product Number: SML-D13

Win Source Part Number: 1094485-SML-D13FWT86
Category: Optoelectronics>LED Indication - Discrete
Series: SML-D13 (A)
Color: Green
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 22mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 564nm
Height (Max): 0.65mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 1608 (0603)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
Alternative Parts (Cross-Reference): SML-LX0603GW-TR; SML-LX0603YW-TR; SML-LX0603IW-TR; LY L296-Q2R2-26-Z; LP L296-J2L2-25-Z; LY L296-P2R1-26-Z;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SML-D13FWT86-ND,SML-D13FWT86P2,SMLD13FWT86,SML-D13FWT86N2,SML-D13FWT86TR,SML-D13FWT86DKR,SML-D13FWT86P1,SML-D13FWT86CT
Base Product Number: SML-D13

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D13FWT86
Standard LEDs - SMD SML-D13FWT86
Standard LEDs - SMD

Standard LEDs - SMD

Buy Now Datasheet
Led, 0603, Grn, 22Mcd, 2.1V, 564.5Nm Rohs Compliant Rohm - 74AJ2302 - Newark, An Avnet Company
Chicago, IL, United States
Led, 0603, Grn, 22Mcd, 2.1V, 564.5Nm Rohs Compliant Rohm
74AJ2302
Led, 0603, Grn, 22Mcd, 2.1V, 564.5Nm Rohs Compliant Rohm 74AJ2302
LED, 0603, GRN, 22MCD, 2.1V, 564.5NM ROHS COMPLIANT: YES

LED, 0603, GRN, 22MCD, 2.1V, 564.5NM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-D13FWT86DKR-ND 1094485-SML-D13FWT86 SML-D13FWT86 74AJ2302
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD Led, 0603, Grn, 22Mcd, 2.1V, 564.5Nm Rohs Compliant Rohm
LED Package: 0603 (1608 Metric)
LED Type Green Green; Green
Peak Wavelength 564 nm (5640 Å) 564 nm (5640 Å)
Luminous Intensity 22 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169855 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Dual Pin Light Emitting Diodes (LED TB) - Z-221O - JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Orange
Viewing Angle 120 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details