ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete SML-D13DWT86C

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1331874-SML-D13DWT86 C Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Orange Size / Dimension: 1.60mm L x 0.80mm W Standard Package: 3,000 Mounting: Surface Mount Configuration: Standard Lens Color: White Millicandela Rating: 120mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 605nm Height (Max): 0.65mm Supplier Device Package: 1608 (0603) Case / Package: 0603 (1608 Metric) Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: SML-D13DWT86CTR,SML- D13DWT86CDKR,SML-D13 DWT86CAS,SML-D13DWT8 6CAR,SML-D13DWT86CCT ,SML-D13DWT86CAU,SML -D13DWT86CAT Base Product Number: SML-D13 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1331874-SML-D13DWT86 C Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Orange Size / Dimension: 1.60mm L x 0.80mm W Standard Package: 3,000 Mounting: Surface Mount Configuration: Standard Lens Color: White Millicandela Rating: 120mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 605nm Height (Max): 0.65mm Supplier Device Package: 1608 (0603) Case / Package: 0603 (1608 Metric) Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: SML-D13DWT86CTR,SML- D13DWT86CDKR,SML-D13 DWT86CAS,SML-D13DWT8 6CAR,SML-D13DWT86CCT ,SML-D13DWT86CAU,SML -D13DWT86CAT Base Product Number: SML-D13 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 1331874-SML-D13DWT86C - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331874-SML-D13DWT86C
Optoelectronics - LED Indication - Discrete 1331874-SML-D13DWT86C
Manufacturer: Rohm Semiconductor Win Source Part Number: 1331874-SML-D13DWT86 C Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Orange Size / Dimension: 1.60mm L x 0.80mm W Standard Package: 3,000 Mounting: Surface Mount Configuration: Standard Lens Color: White Millicandela Rating: 120mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 605nm Height (Max): 0.65mm Supplier Device Package: 1608 (0603) Case / Package: 0603 (1608 Metric) Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: SML-D13DWT86CTR,SML- D13DWT86CDKR,SML-D13 DWT86CAS,SML-D13DWT8 6CAR,SML-D13DWT86CCT ,SML-D13DWT86CAU,SML -D13DWT86CAT Base Product Number: SML-D13 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1331874-SML-D13DWT86C
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Orange
Size / Dimension: 1.60mm L x 0.80mm W
Standard Package: 3,000
Mounting: Surface Mount
Configuration: Standard
Lens Color: White
Millicandela Rating: 120mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 605nm
Height (Max): 0.65mm
Supplier Device Package: 1608 (0603)
Case / Package: 0603 (1608 Metric)
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: SML-D13DWT86CTR,SML-D13DWT86CDKR,SML-D13DWT86CAS,SML-D13DWT86CAR,SML-D13DWT86CCT,SML-D13DWT86CAU,SML-D13DWT86CAT
Base Product Number: SML-D13
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Indication - Discrete - SML-D13DWT86CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D13DWT86CCT-ND
LED Indication - Discrete SML-D13DWT86CCT-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D13DWT86CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D13DWT86CTR-ND
LED Indication - Discrete SML-D13DWT86CTR-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D13DWT86CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D13DWT86CDKR-ND
LED Indication - Discrete SML-D13DWT86CDKR-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Chip Led, Aec-Q101, Orange, 120Mcd, 0603; Led Colour Rohm - 47AC1606 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Aec-Q101, Orange, 120Mcd, 0603; Led Colour Rohm
47AC1606
Chip Led, Aec-Q101, Orange, 120Mcd, 0603; Led Colour Rohm 47AC1606
CHIP LED, AEC-Q101, ORANGE, 120MCD, 0603; LED Colour:Orange; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:120mcd; Viewing Angle:-; Lens Shape:Rectangular;Ro HS Compliant: Yes

CHIP LED, AEC-Q101, ORANGE, 120MCD, 0603; LED Colour:Orange; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:120mcd; Viewing Angle:-; Lens Shape:Rectangular;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D13DWT86C
Standard LEDs - SMD SML-D13DWT86C
Standard LEDs - SMD Org 605nm 120mcd 2V; 30mA; 0603

Standard LEDs - SMD Org 605nm 120mcd 2V; 30mA; 0603

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1331874-SML-D13DWT86C SML-D13DWT86CCT-ND 47AC1606 SML-D13DWT86C
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Chip Led, Aec-Q101, Orange, 120Mcd, 0603; Led Colour Rohm Standard LEDs - SMD
LED Type Orange; Orange Orange Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å) 605 nm (6050 Å)
Forward Voltage 2 volts 2 volts 2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance - 85AC2470 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details