ROHM Semiconductor USA, LLC LED Indication - Discrete SML-D13DWT86A

Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-D13DWT86ACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D13DWT86ACT-ND
LED Indication - Discrete SML-D13DWT86ACT-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D13DWT86ADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D13DWT86ADKR-ND
LED Indication - Discrete SML-D13DWT86ADKR-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D13DWT86ATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D13DWT86ATR-ND
LED Indication - Discrete SML-D13DWT86ATR-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Orange, 120Mcd, 605Nm Rohs Compliant Rohm - 70AH6536 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 120Mcd, 605Nm Rohs Compliant Rohm
70AH6536
Led, Orange, 120Mcd, 605Nm Rohs Compliant Rohm 70AH6536
LED, ORANGE, 120MCD, 605NM ROHS COMPLIANT: YES

LED, ORANGE, 120MCD, 605NM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D13DWT86A
Standard LEDs - SMD SML-D13DWT86A
Standard LEDs - SMD Org 605nm 120mcd 0603/1608 30mA

Standard LEDs - SMD Org 605nm 120mcd 0603/1608 30mA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-D13DWT86ACT-ND 70AH6536 SML-D13DWT86A
Product Name LED Indication - Discrete Led, Orange, 120Mcd, 605Nm Rohs Compliant Rohm Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
LED Color Lighting - 516-ASM6-S3D0-ANQ0HCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Red
Peak Wavelength 725 nm (7250 Å)
View Details