ROHM Semiconductor USA, LLC LED Indication - Discrete SML-D12Y8WT86C

Description
Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-D12Y8WT86CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D12Y8WT86CTR-ND
LED Indication - Discrete SML-D12Y8WT86CTR-ND
Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D12Y8WT86CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D12Y8WT86CCT-ND
LED Indication - Discrete SML-D12Y8WT86CCT-ND
Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D12Y8WT86CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D12Y8WT86CDKR-ND
LED Indication - Discrete SML-D12Y8WT86CDKR-ND
Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241687-SML-D12Y8WT86C
Optoelectronics - LED Indication - Discrete 1241687-SML-D12Y8WT86C
Win Source Part Number: 1241687-SML-D12Y8WT8 6C Category: Optoelectronics>LED Indication - Discrete Series: Automotive, AEC-Q101, EXCELED™ Color: Yellow Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: White Millicandela Rating: 63mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 (0603) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-D12Y8WT86CTR,SML -D12Y8WT86CQ,SML-D12 Y8WT86CCT,SML-D12Y8W T86CR,SML-D12Y8WT86C DKR,SML-D12Y8WT86CP, SML-D12Y8WT86CS Base Product Number: SML-D12

Win Source Part Number: 1241687-SML-D12Y8WT86C
Category: Optoelectronics>LED Indication - Discrete
Series: Automotive, AEC-Q101, EXCELED™
Color: Yellow
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Lens Color: White
Millicandela Rating: 63mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 590nm
Height (Max): 0.65mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 1608 (0603)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SML-D12Y8WT86CTR,SML-D12Y8WT86CQ,SML-D12Y8WT86CCT,SML-D12Y8WT86CR,SML-D12Y8WT86CDKR,SML-D12Y8WT86CP,SML-D12Y8WT86CS
Base Product Number: SML-D12

Buy Now Datasheet
Led, Aec-Q101, Yellow, 63Mcd, Smd, 0603; Led Colour Rohm - 06AC2529 - Newark, An Avnet Company
Chicago, IL, United States
Led, Aec-Q101, Yellow, 63Mcd, Smd, 0603; Led Colour Rohm
06AC2529
Led, Aec-Q101, Yellow, 63Mcd, Smd, 0603; Led Colour Rohm 06AC2529
LED, AEC-Q101, YELLOW, 63MCD, SMD, 0603; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:590nm; Luminous Intensity:63mcd; Viewing Angle:-; Lens Shape:Rectangular;Ro HS Compliant: Yes

LED, AEC-Q101, YELLOW, 63MCD, SMD, 0603; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:590nm; Luminous Intensity:63mcd; Viewing Angle:-; Lens Shape:Rectangular;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D12Y8WT86C
Standard LEDs - SMD SML-D12Y8WT86C
Standard LEDs - SMD Yel 590nm 63mcd 2.2V; 20mA; 0603

Standard LEDs - SMD Yel 590nm 63mcd 2.2V; 20mA; 0603

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-D12Y8WT86CTR-ND 1241687-SML-D12Y8WT86C 06AC2529 SML-D12Y8WT86C
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Aec-Q101, Yellow, 63Mcd, Smd, 0603; Led Colour Rohm Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Yellow Yellow; Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å) 590 nm (5900 Å)
Luminous Intensity 63 milliCandela 63 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
Led, 1W, Warm White, 78Lm; Product Range Broadcom - 36AJ8258 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 140 degrees
View Details