Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
LED, AEC-Q101, RED, 63MCD, SMD, 0603; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:620nm; Luminous Intensity:63mcd; Viewing Angle:120°; Lens Shape:Rectangular; RoHS Compliant: Yes
Standard LEDs - SMD Red 620nm 63mcd 2.2V; 20mA; 0603
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SML-D12U8WT86CDKR-ND | 06AC2527 | SML-D12U8WT86C |
| Product Name | LED Indication - Discrete | Led, Aec-Q101, Red, 63Mcd, Smd, 0603; Led Colour Rohm | Standard LEDs - SMD |
| LED Package: | 0603 (1608 Metric) | ||
| LED Type | Red | Red | |
| Peak Wavelength | 620 nm (6200 Å) | 620 nm (6200 Å) | |
| Luminous Intensity | 63 milliCandela | 63 milliCandela | |
| Forward Voltage | 2.2 volts | 2.2 volts |