ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-D12U1WT86 SML-D12U1WT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 934304-SML-D12U1WT86 Series: SML-D12 Features: Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: SML-D12 Categories: Optoelectronics Case / Package: 1608 (0603) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML-D12U1WT86DKR, SML-D12U1WT86TR, Q13714604, SML-D12U1WT86Q, SML-D12U1WT86R, SML-D12U1WT86CT
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 934304-SML-D12U1WT86 Series: SML-D12 Features: Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: SML-D12 Categories: Optoelectronics Case / Package: 1608 (0603) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML-D12U1WT86DKR, SML-D12U1WT86TR, Q13714604, SML-D12U1WT86Q, SML-D12U1WT86R, SML-D12U1WT86CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-D12U1WT86 - 934304-SML-D12U1WT86 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - SML-D12U1WT86
934304-SML-D12U1WT86
LED Indication - Discrete - SML-D12U1WT86 934304-SML-D12U1WT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 934304-SML-D12U1WT86 Series: SML-D12 Features: Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: SML-D12 Categories: Optoelectronics Case / Package: 1608 (0603) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML-D12U1WT86DKR, SML-D12U1WT86TR, Q13714604, SML-D12U1WT86Q, SML-D12U1WT86R, SML-D12U1WT86CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 934304-SML-D12U1WT86
Series: SML-D12
Features: Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: SML-D12
Categories: Optoelectronics
Case / Package: 1608 (0603)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SML-D12U1WT86DKR, SML-D12U1WT86TR, Q13714604, SML-D12U1WT86Q, SML-D12U1WT86R, SML-D12U1WT86CT

Buy Now Datasheet
LED Indication - Discrete - SML-D12U1WT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D12U1WT86DKR-ND
LED Indication - Discrete SML-D12U1WT86DKR-ND
Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D12U1WT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D12U1WT86TR-ND
LED Indication - Discrete SML-D12U1WT86TR-ND
Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D12U1WT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D12U1WT86CT-ND
LED Indication - Discrete SML-D12U1WT86CT-ND
Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D12U1WT86
Standard LEDs - SMD SML-D12U1WT86
Standard LEDs - SMD Red 620nm 63mcd Vf 2.2V Pd 54mW

Standard LEDs - SMD Red 620nm 63mcd Vf 2.2V Pd 54mW

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - SML-D12U1WT86 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
SML-D12U1WT86
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) SML-D12U1WT86
20mA 63mcd 白色透镜 -40°C~+85°C 620nm Orange-red 54mW 2.2V 0603 Light Emitting Diodes (LED) ROHS

20mA 63mcd 白色透镜 -40°C~+85°C 620nm Orange-red 54mW 2.2V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Led, Red, 63Mcd, 620Nm, 0603 Rohs Compliant Rohm - 30AJ7483 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 63Mcd, 620Nm, 0603 Rohs Compliant Rohm
30AJ7483
Led, Red, 63Mcd, 620Nm, 0603 Rohs Compliant Rohm 30AJ7483
LED, RED, 63MCD, 620NM, 0603 ROHS COMPLIANT: YES

LED, RED, 63MCD, 620NM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 934304-SML-D12U1WT86 SML-D12U1WT86DKR-ND SML-D12U1WT86 SML-D12U1WT86 30AJ7483
Product Name LED Indication - Discrete - SML-D12U1WT86 LED Indication - Discrete Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Led, Red, 63Mcd, 620Nm, 0603 Rohs Compliant Rohm
LED Package: 0603 (1608 Metric)
LED Type Red Red; Orange; Orange-red
Peak Wavelength 620 nm (6200 Å) 620 nm (6200 Å)
Luminous Intensity 63 milliCandela 63 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 54 degrees
View Details
LED Indication - Discrete - 754-AA4040QBS/D-AMTTR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details